Newport MKS Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| The HXP100-MECA High Precision 6-Axis Hexapod is a parallel kinematic motion device with a 200 mm diameter platform and 20 kg load capacity. It provides six degrees of freedom: X,... | |
| The HXP1000-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP1000 is an effective... | |
| The HXP100HA-MECA 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100HA has a 20 kg centered... | |
| The HXP100P-MECA High Precision 6-Axis Hexapod is a parallel kinematic motion device with a 200 mm diameter platform and 6 kg load capacity. It provides six degrees of freedom: X,... | |
| The HXP100PHA-MECA 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100PHA has a 6 kg centered... | |
| The HXP100V6-MECA Vacuum Compatible Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100 V6 has a 20... | |
| The HXP200-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP200 is an effective... | |
| The HXP200S-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP200S is a wider... | |
| The HXP50-MECA High Precision 6-Axis Hexapod is a parallel kinematic motion device with a 125 mm diameter platform and 5 kg load capacity. It provides six degrees of freedom: X,... | |
| The HXP50HA-MECA High Accuracy 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50HA has a 5... | |
| The HXP50V6-MECA Vacuum Compatible 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50V6 has a 5... |