Newport MKS High-Energy Pinhole, Molybdenum, 40 µm, Unmounted PH-40

Description
The PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.
Request a Quote
Description
The PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 40 µm, Unmounted - PH-40 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 40 µm, Unmounted
PH-40
High-Energy Pinhole, Molybdenum, 40 µm, Unmounted PH-40
The PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.

The PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number PH-40
Product Name High-Energy Pinhole, Molybdenum, 40 µm, Unmounted
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

High-Energy Pinhole, Molybdenum, 10 µm, 900 Series - 900PH-10 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
High-Energy Pinhole, Molybdenum, 50 µm, 900 Series - 900PH-50 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Filter, 25.4 mm, 360±2 nm Center, 11±2 nm FWHM - 10BPF10-360 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 715 nm Cut-on, RG715 Glass - FSQ-RG715 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details