Newport MKS Optical Filter Mount, Edge Grip, 50.8 mm Optics, M4 M-HM-2

Description
The M-HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting mechanism to hold the optic near its edge. This holding technique allows for easy installation / removal of the optic and makes the mount noticeably smaller in size. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts.
Request a Quote
Description
The M-HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting mechanism to hold the optic near its edge. This holding technique allows for easy installation / removal of the optic and makes the mount noticeably smaller in size. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Filter Mount, Edge Grip, 50.8 mm Optics, M4 - M-HM-2 - Newport MKS
Irvine, CA, United States
Optical Filter Mount, Edge Grip, 50.8 mm Optics, M4
M-HM-2
Optical Filter Mount, Edge Grip, 50.8 mm Optics, M4 M-HM-2
The M-HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting mechanism to hold the optic near its edge. This holding technique allows for easy installation / removal of the optic and makes the mount noticeably smaller in size. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts.

The M-HM-2 Optic Mount offers a convenient, economical system for mounting 2.0 in. (50.8 mm) round or square filters, beam splitters or mirrors. The mount uses the Edge Grip™ mounting mechanism to hold the optic near its edge. This holding technique allows for easy installation / removal of the optic and makes the mount noticeably smaller in size. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series Posts, as well as PS Series Pedestal Posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number M-HM-2
Product Name Optical Filter Mount, Edge Grip, 50.8 mm Optics, M4
Filter Shape Circular (optional feature); Square (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Absorbing Glass Filter, Coated, 50.8x50.8 mm, IR Cut-off, KG1 - FSQ-KG1-C - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 385 nm Cut-on - 10CGA-385 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.4 OD - FBS-ND04 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 850±2 nm, 13±2 nm FWHM - 20BPF10-850 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.35 mm (0.1320 inch)
View Details