Newport MKS Pinhole, Ultra-thin Platinum Iridium, 150 µm Aperture, Unmounted UNH-150

Description
The UNH-150 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 150 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.
Request a Quote
Description
The UNH-150 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 150 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pinhole, Ultra-thin Platinum Iridium, 150 µm Aperture, Unmounted - UNH-150 - Newport MKS
Irvine, CA, United States
Pinhole, Ultra-thin Platinum Iridium, 150 µm Aperture, Unmounted
UNH-150
Pinhole, Ultra-thin Platinum Iridium, 150 µm Aperture, Unmounted UNH-150
The UNH-150 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 150 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.

The UNH-150 Unmounted Pinhole can be used as a replacement part. It is made from ultra-thin platinum iridium, and has a 150 µm aperture pinhole. These pinholes are typically used with Newport's Modular Spatial Filter/Laser Beam Expander.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number UNH-150
Product Name Pinhole, Ultra-thin Platinum Iridium, 150 µm Aperture, Unmounted
Filter Type Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 25.4 mm, 4.0 OD at 632.8 nm - FRQ-ND40 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 495 nm Cut-on - 5CGA-495 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Infrared Neutral Density Filter, 25.4 mm, 0.3 OD, ±3% Tolerance - FIR-ND03 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Diameter, Side Length, or Rectangular Length 1.5 mm (0.0591 inch)
View Details
High-Energy Pinhole, Molybdenum, 25 µm, 900 Series - 900PH-25 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details