Newport MKS Datasheets for Color Filters
Color filters include a wide range of filter types that are distinguished by their specific color spectrums and wavelengths, as well as their Schott glass compositions.
Color Filters: Learn more
| Product Name | Notes |
|---|---|
| The 10CGA-1000 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 1000 ± 9.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-305 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 305 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-320 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 320 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-335 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 335 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-345 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 345 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-360 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 360 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-375 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 375 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-385 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 385 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-395 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 395 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-400 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 400 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-420 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 420 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-435 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 435 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-455 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 455 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-475 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 475 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-495 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 495 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-515 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 515 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-530 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 530 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-550 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 550 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-570 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 570 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-590 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 590 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-610 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 610 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-630 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 630 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-645 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 645 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-665 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 665 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-695 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 695 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-715 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 715 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-760 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 760 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-780 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 780 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-800 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 800 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-830 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 830 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 10CGA-850 Colored-Glass Alternative Filter is a 1 inch (25.4 mm) diameter long-pass filter with a 850 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-1000 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 1000 ± 9.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-305 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 305 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-320 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 320 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-335 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 335 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-345 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 345 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-360 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 360 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-375 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 375 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-385 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 385 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-395 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 395 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-400 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 400 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-420 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 420 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-435 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 435 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-455 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 455 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-475 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 475 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-495 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 495 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-515 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 515 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-530 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 530 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-550 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 550 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-570 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 570 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-590 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 590 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-610 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 610 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-630 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 630 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-645 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 645 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-665 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 665 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-695 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 695 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-715 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 715 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-760 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 760 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-780 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 780 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-800 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 800 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-830 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 830 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 20CGA-850 Colored-Glass Alternative Filter is a 2 inch (50.8 mm) square long-pass filter with a 850 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-1000 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 1000 ± 9.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-305 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 305 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-320 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 320 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-335 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 335 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-345 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 345 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-360 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 360 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-375 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 375 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-385 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 385 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-395 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 395 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-400 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 400 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-420 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 420 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-435 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 435 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-455 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 455 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-475 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 475 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-495 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 495 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-515 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 515 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-530 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 530 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-550 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 550 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-570 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 570 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-590 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 590 ± 5 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-610 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 610 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-630 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 630 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-645 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 645 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-665 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 665 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-695 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 695 ± 6.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-715 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 715 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-760 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 760 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-780 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 780 ± 7.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-800 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 800 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-830 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 830 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The 5CGA-850 Colored-Glass Alternative Filter is a 0.5 inch (12.7 mm) diameter long-pass filter with a 850 ± 8.0 nm cut-on wavelength. Colored-Glass Alternative filters have a steep transition between... | |
| The FR-BG40 Colored Glass Bandpass Filter is a 12.7 mm diameter blue bandpass optical filter made of Schott BG40 filter glass. These bandpass filters are precision polished for demanding research... | |
| The FR-GG400 Colored Glass longpass Filter is a 12.7 mm diameter 400 nm cut-on optical filter made of Schott GG400 filter glass. This long-wave pass filter is precision polished for... | |
| The FR-GG455 Colored Glass Longpass Filter is a 12.7 mm diameter 455 nm cut-on optical filter made of Schott GG455 filter glass. This long-wave pass filter is precision polished for... | |
| The FR-KG3 Heat Absorbing Glass Filter is a 12.7 mm diameter infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FR-KG3 Heat Absorbing Glass Filter is a 12.7 mm diameter infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted through... | |
| The FR-OG515 Colored Glass Longpass Filter is a 12.7 mm diameter 515 nm cut-on optical filter made of Schott OG515 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-OG550 Colored Glass Longpass Filter is a 12.7 mm diameter 550 nm cut-on optical filter made of Schott OG550 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG610 Colored Glass Longpass Filter is a 12.7 mm diameter 610 nm cut-on optical filter made of Schott RG610 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG715 Colored Glass Longpass Filter is a 12.7 mm diameter 715 nm cut-on optical filter made of Schott RG715 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG780 Colored Glass Longpass Filter is a 12.7 mm diameter 780 nm cut-on optical filter made of Schott RG780 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG830 Colored Glass Longpass Filter is a 12.7 mm diameter 830 nm cut-on optical filter made of Schott RG830 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-RG850 Colored Glass Longpass Filter is a 12.7 mm diameter 850 nm cut-on optical filter made of Schott RG850 filter glass. This long-wave pass edge filter is precision polished... | |
| The FR-UG11-C Colored Glass Bandpass Filter is a 12.7 mm diameter UV pass filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass filter... | |
| The FSQ-BG18 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, blue bandpass optical filter made of Schott BG18 filter glass. These bandpass optical filters are precision polished... | |
| The FSQ-BG3 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, UV-blue bandpass optical filter made of Schott BG3 filter glass. This bandpass filter is precision polished for... | |
| The FSQ-BG38 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, blue bandpass optical filter made of Schott BG38 filter glass. These bandpass optical filters are precision polished... | |
| The FSQ-BG39 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, blue bandpass optical filter made of Schott BG39 filter glass. These bandpass filters are precision polished for... | |
| The FSQ-BG40 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm square, blue bandpass optical filter made of Schott BG40 filter glass. These bandpass filters are precision polished for... | |
| The FSQ-GG395 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 395 nm cut-on optical filter made of Schott GG395 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG400 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 400 nm cut-on optical filter made of Schott GG400 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG420 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 420 nm cut-on optical filter made of Schott GG420 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG435 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 435 nm cut-on optical filter made of Schott GG435 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG455 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 455 nm cut-on optical filter made of Schott GG455 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG475 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 475 nm cut-on optical filter made of Schott GG475 filter glass. This long-wave pass edge filter is... | |
| The FSQ-GG495 Colored Glass Longpass Filter is a 50.8 x 50.8 mm square, 495 nm cut-on optical filter made of Schott GG495 filter glass. This long-wave pass edge filter is... | |
| The FSQ-KG1 Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of Schott KG1 filter glass. Heat absorbing glass filters reduce the heat transmitted... | |
| The FSQ-KG1-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG1 filter glass and coated for better resistance to humid environments. Heat... | |
| The FSQ-KG2-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG2 filter glass and coated for better resistance to humid environments. Heat... | |
| The FSQ-KG3 Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted... | |
| The FSQ-KG3-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat... | |
| The FSQ-KG5-C Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of KG5 filter glass and coated for better resistance to humid environments. Heat... | |
| The FSQ-OG515 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 515 nm cut-on optical filter made of Schott OG515 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-OG530 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 530 nm cut-on optical filter made of Schott OG530 glass. This long-wave pass edge filter is precision polished... | |
| The FSQ-OG550 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 550 nm cut-on optical filter made of Schott OG550 glass. This long-wave pass edge filter is precision polished... | |
| The FSQ-OG570 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 570 nm cut-on optical filter made of Schott OG570 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-OG590 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 590 nm cut-on optical filter made of Schott OG590 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG1000 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 1000 nm cut-on optical filter made of Schott RG1000 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG610 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 610 nm cut-on optical filter made of Schott RG610 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG630 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 630 nm cut-on optical filter made of Schott RG630 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG645 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 645 nm cut-on optical filter made of Schott RG645 glass. This long-wave pass edge filter is precision polished... | |
| The FSQ-RG665 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 665 nm cut-on optical filter made of Schott RG665 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG695 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 695 nm cut-on optical filter made of Schott RG695 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG715 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 715 nm cut-on optical filter made of Schott RG715 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG780 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 780 nm cut-on optical filter made of Schott RG780 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG830 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 830 nm cut-on optical filter made of Schott RG830 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-RG850 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 850 nm cut-on optical filter made of Schott RG850 glass. This long-wave pass edge filter is precision polished... | |
| The FSQ-RG9 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 725 nm cut-on optical filter made of Schott RG9 filter glass. This long-wave pass edge filter is precision... | |
| The FSQ-U330 Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. These filters... | |
| The FSQ-U330-C Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. It is... | |
| The FSQ-U340 Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. These filters... | |
| The FSQ-U340-C Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. It is... | |
| The FSQ-UG1-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG1 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSQ-UG11-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSQ-UG5 Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding... | |
| The FSQ-UG5-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG5 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSQ-WG280 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 285 nm cut-on longpass filter made of WG.280 colored glass. These optical filters are precision polished for demanding... | |
| The FSQ-WG295 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 299 nm cut-on optical filter made of Schott WG.295 filter glass. These filters are precision polished for demanding... | |
| The FSQ-WG305 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 309 nm cut-on optical filter made of Schott WG.305 filter glass. These longpass filters are precision polished for... | |
| The FSQ-WG320 Colored Glass Longpass Filter is a 50.8 x 50.8 mm 324 nm cut-on optical filter made of Schott WG.320 filter glass. These long-wave pass edge filters are precision... | |
| The FSR-BG18 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG18 filter glass. These bandpass filters are precision polished for demanding research... | |
| The FSR-BG3 Colored Glass Bandpass Filter is a 25.4 mm diameter UV-blue bandpass optical filter made of Schott BG3 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-BG38 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG.38 filter glass. These bandpass filters are precision polished for demanding research... | |
| The FSR-BG39 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG39 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-BG40 Colored Glass Bandpass Filter is a 25.4 mm diameter blue bandpass optical filter made of Schott BG40 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-GG395 Colored Glass Longpass Filter is a 25.4 mm diameter 395 nm cut-on optical filter made of Schott BG395 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG400 Colored Glass Longpass Filter is a 25.4 mm diameter 400 nm cut-on optical filter made of Schott GG400 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG420 Colored Glass Longpass Filter is a 25.4 mm diameter 420 nm cut-on optical filter made of Schott GG420 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG435 Colored Glass Longpass Filter is a 25.4 mm diameter 435 nm cut-on optical filter made of Schott GG435 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG455 Colored Glass Longpass Filter is a 25.4 mm diameter 455 nm cut-on optical filter made of Schott GG455 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG475 Colored Glass Longpass Filter is a 25.4 mm diameter 475 nm cut-on optical filter made of Schott GG475 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-GG495 Colored Glass Longpass Filter is a 25.4 mm diameter 495 nm cut-on optical filter made of Schott GG495 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-KG1 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG1filter glass. Heat absorbing glass filters reduce the heat transmitted through an... | |
| The FSR-KG1-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG1 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FSR-KG2 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG2filter glass. Heat absorbing glass filters reduce the heat transmitted through an... | |
| The FSR-KG2-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG2 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FSR-KG3-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG3 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FSR-KG5-C Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of KG5 filter glass and coated for better resistance to humid environments. Heat absorbing... | |
| The FSR-OG515 Colored Glass Longpass Filter is a 25.4 mm diameter 515 nm cut-on optical filter made of Schott OG515 filter glass. These filters are precision polished for demanding research... | |
| The FSR-OG530 Colored Glass Longpass Filter is a 25.4 mm diameter 530 nm cut-on optical filter made of Schott OG530 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-OG550 Colored Glass Longpass Filter is a 25.4 mm diameter 550 nm cut-on optical filter made of Shott OG550 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-OG570 Colored Glass Longpass Filter is a 25.4 mm diameter 570 nm cut-on optical filter made of Schott OG570 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-OG590 Colored Glass Longpass Filter is a 25.4 mm diameter 590 nm cut-on optical filter made of Schott OG590 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG1000 Colored Glass Longpass Filter is a 25.4 mm diameter 1000 nm cut-on optical filter made of Schott RG1000 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG610 Colored Glass Longpass Filter is a 25.4 mm diameter610 nm cut-on optical filter made of Schott RG610 filter glass. This long-wave pass edge filter is precision polished for... | |
| The FSR-RG630 Colored Glass Longpass Filter is a 25.4 mm diameter 630 nm cut-on optical filter made of Schott RG630 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG645 Colored Glass Longpass Filter is a 25.4 mm diameter 645 nm cut-on optical filter made of Schott RG645 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG665 Colored Glass Longpass Filter is a 25.4 mm diameter 665 nm cut-on optical filter made of Schott RG665 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG695 Colored Glass Longpass Filter is a 25.4 mm diameter 695 cut-on optical filter made of Schott RG695 filter glass. This long-wave pass edge filter is precision polished for... | |
| The FSR-RG715 Colored Glass Longpass Filter is a 25.4 mm diameter 715 nm cut-on optical filter made of Schott RG715 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG780 Colored Glass Longpass Filter is a 25.4 mm diameter 780 nm cut-on optical filter made of Schott RG780 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG830 Colored Glass Longpass Filter is a 25.4 mm diameter 830 nm cut-on optical filter made of Schott RG830 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG850 Colored Glass Longpass Filter is a 25.4 mm diameter 850 nm cut-on optical filter made of Schott RG850 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-RG9 Colored Glass Longpass Filter is a 25.4 mm diameter 725 nm cut-on optical filter made of Schott RG9 filter glass. This long-wave pass edge filter is precision polished... | |
| The FSR-U330 Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. These filters are... | |
| The FSR-U330-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. It is coated... | |
| The FSR-U340-C Visible Absorbing Filter is a 25.4 mm diameter dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-340 filter glass. It is coated... | |
| The FSR-UG1 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG1 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG1-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG1 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-UG11 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG11 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG11-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG11 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-UG5 Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of Schott UG5 filter glass. This bandpass filter is precision polished for demanding research... | |
| The FSR-UG5-C Colored Glass Bandpass Filter is a 25.4 mm diameter UV bandpass optical filter made of UG5 filter glass and coated for better resistance to humid environments. This bandpass... | |
| The FSR-WG280 Colored Glass Longpass Filter is a 25.4 mm diameter 285 nm cut-on optical filter made of Schott WG280 filter glass. These long-wave pass edge filters are precision polished... | |
| The FSR-WG295 Colored Glass Longpass Filter is a 25.4 mm diameter 299 nm cut-on optical filter made of Schott WG.295 filter glass. These long-wave pass filters are precision polished for... | |
| The FSR-WG305 Colored Glass Longpass Filter is a 25.4 mm diameter 309 nm cut-on optical filter made of Schott WG305 filter glass. These long-wave pass filters are precision polished for... | |
| The FSR-WG320 Colored Glass Longpass Filter is a 25.4 mm diameter 324 nm cut-on optical filter made of Schott WG320 filter glass. These long-wave pass edge filters are precision polished... |