Newport MKS Datasheets for UV Curing Adhesives
UV curing adhesives use ultraviolet (UV) light or other radiation sources to initiate curing, which allows a permanent bond without heating.
UV Curing Adhesives: Learn more
| Product Name | Notes |
|---|---|
| The NOA-1375S UV-curing adhesive is clear liquid adhesive that will cure when exposed long wavelength ultraviolet light. NOA-1375S is recommended for bonding for glass to glass. Adhesion is also good... | |
| The NOA-85S UV-curing adhesive is a clear, colorless, liquid photopolymer that will cure when exposed to ultraviolet light and or visible light, between 320 – 450 nm. Since it is... | |
| The NOA-85S UV-curing adhesive is an adhesive that will cure optically clear when exposed to long wavelength ultraviolet or visible light (blue-violet). The adhesive has low viscosity and meets the... |