Newport MKS Fluorescence Filter Set, ODiate®, FITC Fluorophore OD8-FFS2015

Description
The OD8-FF2015 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness. Alternate Fluorophores In addition to FITC the following fluorophores are also compatible with this set: 5-FAM, 6-FAM, Abberior STAR 488, Alexa Fluor® 488, Alexa Fluor® 500, ATTO 488, ATTO 495, Azami Green, Azami Green (monomeric), BCECF (pH5.2), BCECF (pH5.5), BCECF (pH9), Calcein, CellTrace Calcein Green, CF 488A, CyQUANT®, DY-490, Emerald, Fluo-3, Fluo-4, Fluorescein (0.1 NaOH), Fluoro Emerald, FluoSpheres® Yellow-Green, HCS CellMask Green, HCS LipidTOX Green Neutral Lipid Stain, HCS LipidTOX Green phospholipidosis, HiLyte Fluor 488, LIVE/DEAD® Fixable Green Dead Cell Stain, LysoTracker® Green, mAzamiGreen, mHoneydew, MitoTracker® Green, MitoTracker® Green FM, mWasabi, NBD, NBD-X (MeOH), NeuroTrace® 500/525 Green Fluorescent Nissl Stain (RNA), Oregon Green® 488, PA-GFP (post-activation), PicoGreen® Reagent, PromoFluor-488, Rhodamine 110, Rhodamine Green, Rhodol Green, Spectrum Green, SYBR® Gold, SYBR® Green I, SYTO® 11, SYTO® 13, SYTO® 16, SYTO® RNASelect, SYTOX® Green, Vybrant® DyeCycle Green, ZsGreen1. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet
Description
The OD8-FF2015 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness. Alternate Fluorophores In addition to FITC the following fluorophores are also compatible with this set: 5-FAM, 6-FAM, Abberior STAR 488, Alexa Fluor® 488, Alexa Fluor® 500, ATTO 488, ATTO 495, Azami Green, Azami Green (monomeric), BCECF (pH5.2), BCECF (pH5.5), BCECF (pH9), Calcein, CellTrace Calcein Green, CF 488A, CyQUANT®, DY-490, Emerald, Fluo-3, Fluo-4, Fluorescein (0.1 NaOH), Fluoro Emerald, FluoSpheres® Yellow-Green, HCS CellMask Green, HCS LipidTOX Green Neutral Lipid Stain, HCS LipidTOX Green phospholipidosis, HiLyte Fluor 488, LIVE/DEAD® Fixable Green Dead Cell Stain, LysoTracker® Green, mAzamiGreen, mHoneydew, MitoTracker® Green, MitoTracker® Green FM, mWasabi, NBD, NBD-X (MeOH), NeuroTrace® 500/525 Green Fluorescent Nissl Stain (RNA), Oregon Green® 488, PA-GFP (post-activation), PicoGreen® Reagent, PromoFluor-488, Rhodamine 110, Rhodamine Green, Rhodol Green, Spectrum Green, SYBR® Gold, SYBR® Green I, SYTO® 11, SYTO® 13, SYTO® 16, SYTO® RNASelect, SYTOX® Green, Vybrant® DyeCycle Green, ZsGreen1. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescence Filter Set, ODiate®, FITC Fluorophore - OD8-FFS2015 - Newport MKS
Irvine, CA, United States
Fluorescence Filter Set, ODiate®, FITC Fluorophore
OD8-FFS2015
Fluorescence Filter Set, ODiate®, FITC Fluorophore OD8-FFS2015
The OD8-FF2015 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness. Alternate Fluorophores In addition to FITC the following fluorophores are also compatible with this set: 5-FAM, 6-FAM, Abberior STAR 488, Alexa Fluor® 488, Alexa Fluor® 500, ATTO 488, ATTO 495, Azami Green, Azami Green (monomeric), BCECF (pH5.2), BCECF (pH5.5), BCECF (pH9), Calcein, CellTrace Calcein Green, CF 488A, CyQUANT®, DY-490, Emerald, Fluo-3, Fluo-4, Fluorescein (0.1 NaOH), Fluoro Emerald, FluoSpheres® Yellow-Green, HCS CellMask Green, HCS LipidTOX Green Neutral Lipid Stain, HCS LipidTOX Green phospholipidosis, HiLyte Fluor 488, LIVE/DEAD® Fixable Green Dead Cell Stain, LysoTracker® Green, mAzamiGreen, mHoneydew, MitoTracker® Green, MitoTracker® Green FM, mWasabi, NBD, NBD-X (MeOH), NeuroTrace® 500/525 Green Fluorescent Nissl Stain (RNA), Oregon Green® 488, PA-GFP (post-activation), PicoGreen® Reagent, PromoFluor-488, Rhodamine 110, Rhodamine Green, Rhodol Green, Spectrum Green, SYBR® Gold, SYBR® Green I, SYTO® 11, SYTO® 13, SYTO® 16, SYTO® RNASelect, SYTOX® Green, Vybrant® DyeCycle Green, ZsGreen1. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

The OD8-FF2015 ODiate® Fluorescence Filter Set has been designed for excellent epi-fluorescence imaging of FITC and similar fluorophores. The filter set includes one Excitation Filter, one Dichroic Beamsplitter, and one Emission Filter. ODiate Fluorescence Filters are manufactured with a dense sputtering process to meet the highest demands for fluorescence and microscopy applications including exceptionally high passband transmission, maximized out-of-band blocking ≥ OD8, extremely steep slopes, and spectral specifications illuminating fluorescence chemistries to provide maximum image brightness.

Alternate Fluorophores


In addition to FITC the following fluorophores are also compatible with this set:

5-FAM, 6-FAM, Abberior STAR 488, Alexa Fluor® 488, Alexa Fluor® 500, ATTO 488, ATTO 495, Azami Green, Azami Green (monomeric), BCECF (pH5.2), BCECF (pH5.5), BCECF (pH9), Calcein, CellTrace Calcein Green, CF 488A, CyQUANT®, DY-490, Emerald, Fluo-3, Fluo-4, Fluorescein (0.1 NaOH), Fluoro Emerald, FluoSpheres® Yellow-Green, HCS CellMask Green, HCS LipidTOX Green Neutral Lipid Stain, HCS LipidTOX Green phospholipidosis, HiLyte Fluor 488, LIVE/DEAD® Fixable Green Dead Cell Stain, LysoTracker® Green, mAzamiGreen, mHoneydew, MitoTracker® Green, MitoTracker® Green FM, mWasabi, NBD, NBD-X (MeOH), NeuroTrace® 500/525 Green Fluorescent Nissl Stain (RNA), Oregon Green® 488, PA-GFP (post-activation), PicoGreen® Reagent, PromoFluor-488, Rhodamine 110, Rhodamine Green, Rhodol Green, Spectrum Green, SYBR® Gold, SYBR® Green I, SYTO® 11, SYTO® 13, SYTO® 16, SYTO® RNASelect, SYTOX® Green, Vybrant® DyeCycle Green, ZsGreen1.


Optimized Coatings and Engineering Expertise

Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries.


Environmental Stability and Physical Durability


The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OD8-FFS2015
Product Name Fluorescence Filter Set, ODiate®, FITC Fluorophore
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter, Mercury Line, 25.4 mm, 404.7±2 nm Center 10±2nm FWHM - 10MLF10-405 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 5.08 mm (0.2000 inch)
View Details
Neutral Density Filter, 2.0 Optical Density, 1.0 in. Diameter - 5242 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 21.5 mm (0.8465 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.6 OD at 632.8 nm - FSQ-ND06 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Optical Filter, Mercury Line, 25.4 mm, 577.0±2 nm Center, 10±2nm FWHM - 10MLF10-577 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details