Newport MKS OptiSet Optics Set, High-Energy Laser Applications OPTISET-3

Description
OPTISET-3 is a set of optical components optimized for a variety of High-Energy Laser applications. OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in an efficiently organized hardwood case. Optics are easy to find, organized in rows of trays with part numbers labeled on the trays as well as the optics. Four standard OptiSets are offered: visible laser applications, NIR and IR laser diode applications, and this special High-Energy optics version. OPTISET-3 Kit Contents Qty Model Description 1 1" Diameter Plano-Convex Lens, EFL 50.2 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 100 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 150 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 200 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 500 mm, Uncoated 1 SPC034 1" Diameter Plano-Convex Lens, EFL -50 mm, Uncoated 4 10QM20HM.15 1" Diameter High-Energy Nd:YAG Laser Mirror, 1064 nm 2 10QM20HM.35 1" Diameter High-Energy Nd:YAG Laser Mirror, 532 nm 1 10QM20HB.21 1" Diameter Nd:YAG Harmonic Beamsplitter, 532 nm Refl., 1064 nm Trans.
Request a Quote
Description
OPTISET-3 is a set of optical components optimized for a variety of High-Energy Laser applications. OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in an efficiently organized hardwood case. Optics are easy to find, organized in rows of trays with part numbers labeled on the trays as well as the optics. Four standard OptiSets are offered: visible laser applications, NIR and IR laser diode applications, and this special High-Energy optics version. OPTISET-3 Kit Contents Qty Model Description 1 1" Diameter Plano-Convex Lens, EFL 50.2 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 100 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 150 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 200 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 500 mm, Uncoated 1 SPC034 1" Diameter Plano-Convex Lens, EFL -50 mm, Uncoated 4 10QM20HM.15 1" Diameter High-Energy Nd:YAG Laser Mirror, 1064 nm 2 10QM20HM.35 1" Diameter High-Energy Nd:YAG Laser Mirror, 532 nm 1 10QM20HB.21 1" Diameter Nd:YAG Harmonic Beamsplitter, 532 nm Refl., 1064 nm Trans.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OptiSet Optics Set, High-Energy Laser Applications - OPTISET-3 - Newport MKS
Irvine, CA, United States
OptiSet Optics Set, High-Energy Laser Applications
OPTISET-3
OptiSet Optics Set, High-Energy Laser Applications OPTISET-3
OPTISET-3 is a set of optical components optimized for a variety of High-Energy Laser applications. OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in an efficiently organized hardwood case. Optics are easy to find, organized in rows of trays with part numbers labeled on the trays as well as the optics. Four standard OptiSets are offered: visible laser applications, NIR and IR laser diode applications, and this special High-Energy optics version. OPTISET-3 Kit Contents Qty Model Description 1 1" Diameter Plano-Convex Lens, EFL 50.2 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 100 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 150 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 200 mm, Uncoated 1 1" Diameter Plano-Convex Lens, EFL 500 mm, Uncoated 1 SPC034 1" Diameter Plano-Convex Lens, EFL -50 mm, Uncoated 4 10QM20HM.15 1" Diameter High-Energy Nd:YAG Laser Mirror, 1064 nm 2 10QM20HM.35 1" Diameter High-Energy Nd:YAG Laser Mirror, 532 nm 1 10QM20HB.21 1" Diameter Nd:YAG Harmonic Beamsplitter, 532 nm Refl., 1064 nm Trans.

OPTISET-3 is a set of optical components optimized for a variety of High-Energy Laser applications.
OptiSet™ Optical Sets provide a collection of mirrors, lenses, filters, beamsplitters and objectives in an efficiently organized hardwood case. Optics are easy to find, organized in rows of trays with part numbers labeled on the trays as well as the optics.
Four standard OptiSets are offered: visible laser applications, NIR and IR laser diode applications, and this special High-Energy optics version.

OPTISET-3 Kit Contents

Qty Model Description
1 1" Diameter Plano-Convex Lens, EFL 50.2 mm, Uncoated
1 1" Diameter Plano-Convex Lens, EFL 100 mm, Uncoated
1 1" Diameter Plano-Convex Lens, EFL 150 mm, Uncoated
1 1" Diameter Plano-Convex Lens, EFL 200 mm, Uncoated
1 1" Diameter Plano-Convex Lens, EFL 500 mm, Uncoated
1 SPC034 1" Diameter Plano-Convex Lens, EFL -50 mm, Uncoated
4 10QM20HM.15 1" Diameter High-Energy Nd:YAG Laser Mirror, 1064 nm
2 10QM20HM.35 1" Diameter High-Energy Nd:YAG Laser Mirror, 532 nm
1 10QM20HB.21 1" Diameter Nd:YAG Harmonic Beamsplitter, 532 nm Refl., 1064 nm Trans.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OPTISET-3
Product Name OptiSet Optics Set, High-Energy Laser Applications
Filter Type High-Energy Laser Applications Set
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, Colored Glass, 50.8 x 50.8 mm, Blue Bandpass, BG40 Glass - FSQ-BG40 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Colored Glass Filter, Coated, Ø12.7 mm, UV Bandpass, UG11 - FR-UG11-C - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 715 nm Cut-on - 10CGA-715 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 430±2 nm Center, 10±2 nm FWHM - 20BPF10-430 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 5.28 mm (0.2080 inch)
View Details