Newport MKS High-Energy Pinhole, Molybdenum, 5 µm, Unmounted PH-5

Description
The PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.
Request a Quote
Description
The PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 5 µm, Unmounted - PH-5 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 5 µm, Unmounted
PH-5
High-Energy Pinhole, Molybdenum, 5 µm, Unmounted PH-5
The PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.

The PH-5 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 5 ± 0.75 µm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is unmounted.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number PH-5
Product Name High-Energy Pinhole, Molybdenum, 5 µm, Unmounted
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

ND Filter Rotator, 1.0 in. Hub, θXθY, Thumbscrew - 946 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
View Details
Colored Glass Filter, Coated, 50.8x50.8 mm, UV Bandpass, U330 - FSQ-U330-C - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Colored Glass Bandpass Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.1 OD at 632.8 nm - FBR-ND01 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 360 nm Cut-on - 20CGA-360 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details