Newport MKS Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| The 819-IG-1.5-800PS multifunctional integrating sphere provides multiple measurement capabilities in a single integrating sphere device: a) a precision InGaAs photodiode for calibrated 940-1640 nm average power measurement, b) a fast... | |
| The 819-SL-1.5-800PS multifunctional integrating sphere provides multiple measurement capabilities in a single integrating sphere device: a) a precision photodiode for calibrated average power measurement, b) a fast photodiode for pulse... | |
| The 819C-IG-2-CAL2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance InGaAs photodetector. The input port size is 0.5 in. diameter... | |
| The 819C-IG-3.3-CAL2 is a NIST traceable calibrated integrating sphere detector using a 3.3 inch integrating sphere with a high performance InGaAs photodetector. The input port size is 1.0 in. diameter... | |
| The 819C-IG-5.3-CAL2 is a NIST traceable calibrated integrating sphere detector using a 5.3 inch integrating sphere with a high performance InGaAs photodetector. The input port size is 1.0 inch diameter... | |
| The 819C-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter... | |
| The 819C-SL-3.3-CAL2 is a NIST traceable calibrated integrating sphere detector using a 3.3 inch integrating sphere with a high performance silicon photodetector. The input port size is 1.0 in. diameter... | |
| The 819C-SL-5.3-CAL2 is a NIST traceable calibrated integrating sphere detector using a 5.3 inch integrating sphere with a high performance silicon photodetector. The input port size is 1.0 in. diameter... | |
| The 819C-UV-2-CALV2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter... | |
| The 819C-UV-5.3-CAL is a NIST traceable calibrated integrating sphere detector using a 5.3 inch integrating sphere with a high performance silicon photodetector. The input port size is 1.0 in. diameter... | |
| The 819D-IG-2-CAL2 is a NIST traceable calibrated integrating sphere detector using a 2 in. integrating sphere with a high performance InGaAs photodetector. The input port size is 0.5 in. diameter... | |
| The 819D-IG-3.3-CAL2 is a NIST traceable calibrated integrating sphere detector using a 3.3 inch integrating sphere with a high performance InGaAs photodetector. The input port size is 0.5 in. diameter... | |
| The 819D-SL-2-CAL2V2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter... | |
| The 819D-SL-3.3-CAL2 is a NIST traceable calibrated integrating sphere detector using a 3.3 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter... | |
| The 819D-SL-5.3-CAL2 is a NIST traceable calibrated integrating sphere detector using a 5.3 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter... | |
| The 819D-UV-2-CALV2 is a NIST traceable calibrated integrating sphere detector using a 2 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter... | |
| The 819D-UV-5.3-CAL is a NIST traceable calibrated integrating sphere detector using a 5.3 inch integrating sphere with a high performance silicon photodetector. The input port size is 0.5 in. diameter... |