Newport MKS Datasheets for Delay Lines
Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active.
Delay Lines: Learn more
| Product Name | Notes |
|---|---|
| The F-VDL-1-3-FA-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 330 ps at 1550 nm. The compact and rugged design makes the... | |
| The F-VDL-1-3-FP-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 330 ps at 1550 nm. The compact and rugged design makes the... | |
| The F-VDL-1-6-FA-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1550 nm. The compact and rugged design makes the... | |
| The F-VDL-1-6-FP-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1550 nm. The compact and rugged design makes the... | |
| The F-VDL-2-3-FA-S Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 330 ps at 1310/1550 nm. The compact and rugged design makes the... | |
| The F-VDL-2-3-FP-S Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 330 ps at 1310/1550 nm. The compact and rugged design makes the... | |
| The F-VDL-2-6-FA-S Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1310/1550 nm. The compact and rugged design makes the... | |
| The F-VDL-2-6-FP-S Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1310/1550 nm. The compact and rugged design makes the... | |
| The MDL-1-6-FA-P Motorized Variable Optical Delay Line provides precision optical path delays of up to 17 cm, which corresponds to 560 picoseconds maximum delay in the time domain. Driven by... | |
| The MDL-1-6-FP-P Motorized Variable Optical Delay Line provides precision optical path delays of up to 17 cm, which corresponds to 560 picoseconds maximum delay in the time domain. Driven by... | |
| The MDL-2-3-FP-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 330 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by... | |
| The MDL-2-6-FA-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 560 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by... | |
| The MDL-2-6-FP-S Motorized Variable Optical Delay Line provides precision optical path delays 0 to 530 ps on a single mode fiber for wavelength range 1260 – 1650 nm. Driven by... |