Newport MKS Datasheets for Beam Steerers

Beam steerers are optical tools that allow the user to easily change a laser beam's optical axis height or direction.
Beam Steerers: Learn more

Product Name Notes
Adaptor, A-Line to Optics Cage+
Aegis Qube™ Optical Beam Tube. 1 inch length. Use the Q-XE-TA-1 beam tube adaptor plate attached to any of the 5 open faces of the cube.
Aegis Qube™ Optical Beam Tube. 12 inch length. Use the Q-XE-TA-1 beam tube adaptor plate attached to any of the 5 open faces of the cube.
Aegis Qube™ Optical Beam Tube. 2 inch length. Use the Q-XE-TA-1 beam tube adaptor plate attached to any of the 5 open faces of the cube.
Aegis Qube™ Optical Beam Tube. 3 inch length. Use the Q-XE-TA-1 beam tube adaptor plate attached to any of the 5 open faces of the cube.
Aegis Qube™ Optical Beam Tube. 4.5 inch length. Use the Q-XE-TA-1 beam tube adaptor plate attached to any of the 5 open faces of the cube.
Aegis Qube™ Optical Beam Tube. 6 inch length. Use the Q-XE-TA-1 beam tube adaptor plate attached to any of the 5 open faces of the cube.
Beam tubes can be connected together using the Q-BT-C Beam Tube Connector. Set screws lock the beam tubes in place.
Beam tubes can be post-mounted using the Q-BT-P Beam Tube Mount. Its innovative design includes an open side allowing beam tubes to be easily added or removed from a set...
Newport's 2-Panel Portable Laser Safety Barrier is free-standing and foldable for ease of use and storage. Laser rated to 2500 W/cm2 for 100 seconds, these panels are constructed with...
Newport's 3-Panel Portable Laser Safety Barrier is free-standing and foldable for ease of use and storage. Laser rated to 2500 W/cm2 for 100 seconds, these panels are constructed with...
Newport's 4-Panel Portable Laser Safety Barrier is free-standing and foldable for ease of use and storage. Laser rated to 2500 W/cm2 for 100 seconds, these panels are constructed with...
Newport's 5-Panel Portable Laser Safety Barrier is free-standing and foldable for ease of use and storage. Laser rated to 2500 W/cm2 for 100 seconds, these panels are constructed with...
Newport's 6-Panel Portable Laser Safety Barrier is free-standing and foldable for ease of use and storage. Laser rated to 2500 W/cm2 for 100 seconds, these panels are constructed with...
Optics Cage Cross Clamp, 1 in. OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 1 in. long, OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 10 in. long, OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 12 in. long, OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 18 in. long, OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 2 in. long, OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 24 in. long, OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 3 in. long, OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 4 in. long, OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 6 in. long, OpticsCage+
Optics Cage Guide Rod, 6 mm, 4-40 Thd, 8 in. long, OpticsCage+
Optics Cage Guide Rods, 6 mm, 4-40 Thd, 4 in. long, 1 mm laser marked, OpticsCage+
Optics Cage Guide Rods, 6 mm, 4-40 Thd, 6 in. long, 1 mm laser marked, OpticsCage+
Optics Cage Post Mount, 1 in. OpticsCage+
The 9151-M Pedestal Periscope kit includes all the mechanical parts necessary to easily build your periscope - all you need to add are the 25.4 mm mirrors. Each periscope kit...
The 9151NF Pedestal Periscope kit includes all the mechanical parts necessary to easily build your periscope - all you need to add are the mirrors. Each periscope kit includes two...
The 9173 Valu Pedestal Periscope kit include all the mechanical parts necessary to easily build your periscope-all you need to add are the mirrors. Each periscope kit includes two 6...
The 9173-M Valu Pedestal Periscope kit include all the mechanical parts necessary to easily build your periscope-all you need to add are the 25.4 mm mirrors. Each periscope kit includes...
The A-LINE™ LH-K1 Insertable Link Block allows the user to align the optical centers of 1/2-in. and 1-in. A-Line lens mounts. The Link Block has two 6-mm alignment holes spaced...
The A-LINE™ LH-K2 Insertable Link Block allows the user to align the optical centers of 1-in. and 2-in. A-Line lens mounts. The Link Block has two 6-mm alignment holes spaced...
The A-LINE™ M-LH-K1 Insertable Link Block allows the user to align the optical centers of 1/2-in. and 1-in. A-Line lens mounts. The Link Block has two 6-mm alignment holes spaced...
The A-LINE™ M-LH-K2 Insertable Link Block allows the user to align the optical centers of 1-in. and 2-in. A-Line lens mounts. The Link Block has two 6-mm alignment holes spaced...
The BB-L Magnetic-Base Optical Beam Block Tool Holder is a multi-function accessory for the lab, combining the features of a beam blocker and beam aligner with a ball driver tool...
The BB-M Magnetic-Base Optical Beam Block Tool Holder is a multi-function accessory for the lab, combining the features of a beam blocker and beam aligner with an Allen wrench tool...
The BB-S Magnetic-Base Optical Beam Block Tool Holder is a multi-function accessory for the lab, combining the features of a beam blocker and beam aligner with an Allen wrench tool...
The BSC-FMB is the same beam steering mount used on the BSD-F, Fixed Periscope. It incorporates a 45-degree mirror holder which is held captive to the post mount so that...
The BSC-FMT is the same beam steering mount used on the BSD-F, Fixed Periscope. It incorporates a 45-degree mirror holder which is held captive to the post mount so that...
The BSC-M is the same beam steering mount used on the BSD-2R, Rail Periscope. It incorporates a stainless steel kinematic mount, a steel rail carrier compatible with the X26 optical...
The BSC-R is the same magnetic rail post used on the BSD-2R, Rail Periscope. It incorporates a stainless steel 4-sided rail and a 1.5-in. (38-mm) diameter magnetic pedestal base. A...
The BSD-2A Beam Steerer lets you easily set your laser beam height and precisely control the azimuth and elevation angles of the beam leaving the periscope device. Our beam steerer...
The BSD-2R, Adjustable Periscope Beam Steerer, is a highly stable mount for transferring the height and direction of an optical beam. There are several new features to enhance performance and...
The ELM-CL corner connector is used to build a light-blocking enclosure. This item is used to connect two 12-inch-tall ELM Light Shield Plates in a right-angle corner. The mounting slots...
The ELM-CLX corner connector is used to build a light-blocking enclosure. This item is used to connect two 12-inch-tall ELM Light Shield Plates in a right-angle corner. The mounting slots...
The ELM-CP Cable Port is used to allow the passing of cords and cables into and out of the 12-inch-tall ELM perimeter enclosure. The port is 2.5 x 2.5 in.
The ELM-CS Connector Plate is used to build a light-blocking enclosure.This item is used to connect two 12-inch-tall ELM Light Shield Plates and make longer pieces. Create what you need...
The ELM-LP Adjustable Light Port is used to allow the passing of optical beams into and out of the 12-inch-tall ELM perimeter enclosure. The port diameter is 0.5 in. (12.7...
The ELM-P12 Light Shield is used to build a light-blocking enclosure. This item is 11.31 inches (287.3 mm) long and can be used with the entire12-inch-tall ELM Light Shield family...
The ELM-P24 Light Shield is used to build a light-blocking enclosure. This item is 23.1 inches (586.7 mm) long and can be used with the entire12-inch-tall ELM Light Shield family...
The ELM-P6 Light Shield is used to build a light-blocking enclosure. It helps keep unintentional light reflections where they should be, and keep stray light from affecting your measurements. Additionally,...
The ELS-CL Light Shield is used to build a light-blocking enclosure. It helps keep unintentional light reflections where they should be, and keep stray light from affecting your measurements. Additionally,...
The ELS-CLX Light Shield is used to build a light-blocking enclosure. It helps keep unintentional light reflections where they should be, and keep stray light from affecting your measurements. Additionally,...
The ELS-CP Cable Port is used to allow the passing of cords and cables into and out of the ELS perimeter enclosure. The port is 2.5 x 2.5 in. (63.5...
The ELS-CS Light Shield is used to build a light-blocking enclosure. It helps keep unintentional light reflections where they should be, and keep stray light from affecting your measurements. Additionally,...
The ELS-LP Adjustable Light Port is used to allow the passing of optical beams into and out of the ELS perimeter enclosure. The port diameter is 0.5 in. (12.7 mm)...
The ELS-P12 Light Shield is used to build a light-blocking enclosure. It helps keep unintentional light reflections where they should be, and keep stray light from affecting your measurements. Additionally,...
The ELS-P24 Light Shield is used to build a light-blocking enclosure. It helps keep unintentional light reflections where they should be, and keep stray light from affecting your measurements. Additionally,...
The ELS-P6 Light Shield is used to build a light-blocking enclosure. It helps keep unintentional light reflections where they should be, and keep stray light from affecting your measurements. Additionally,...
The FSM-300-01 Fast Steering Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser...
The FSM-300-02 Fast Steering Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser...
The FSM-300-M-01 Fast Steering Mirror Assembly is a set of 1 inch (25.4 mm) diameter mirror holder and UVFS Enhanced Aluminum (AL.2) coated mirror for 250 to 600 nm wavelength...
The FSM-300-M-03 Fast Steering Mirror Assembly is a set of 1 inch (25.4mm) diameter mirror holder and Protective Silver (ER.2) coated mirror for 480 to 20000 nm wavelength range. It...
The FSM-300-NM Fast Steering No Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization,...
The LH-GR-0.5 Guide Rod is 6 mm diameter and 0.5 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along...
The LH-GR-1 Guide Rod is 6 mm diameter and 1.0 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along...
The LH-GR-10 Guide Rod is 6 mm diameter and 10 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along...
The LH-GR-12 Guide Rod is 6 mm diameter and 12 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along...
The LH-GR-2 Guide Rod is 6 mm diameter and 2 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along...
The LH-GR-3 Guide Rod is 6 mm diameter and 3 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along...
The LH-GR-4 Guide Rod is 6 mm diameter and 4 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along...
The LH-GR-6 Guide Rod is 6 mm diameter and 6 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along...
The LH-GR-8 Guide Rod is 6 mm diameter and 8 in. long with 4-40 thread. It allows any of the A-Line optic holders to mount with the same orientation along...
The LH-X1-PK A-Line™ Primer Kit is an ideal solution for building multiple systems and knowing you will have the parts on-hand. Included in this kit are 33 different component part...
The M-BSD-2A Metric Beam Steerer lets you easily set your laser beam height and precisely control the azimuth and elevation angles of the beam leaving the periscope device. Our beam...
The M-LH-X1-PK A-Line™ Primer Kit is an ideal solution for building multiple systems and knowing you will have the parts on-hand. Included in this kit are 33 different metric component...
The OC1-A-PK Primer Kit offers a cost-saving sample of popular OpticsCage+ parts. A free 9-drawer storage cabinet is included. Links to individual products contained in this kit can be found...
The OC1-SEG10 Optics Cage Plus Segment is a preassembled, 10 inch long OpticsCage+™ segment made from four OC1-GR-10 guide rods and two OC1-A30 end plates. The unique snap-in feature of...
The OC1-SEG12 Optics Cage Plus Segment is a preassembled, 12 inch long OpticsCage+™ segment made from four OC1-GR-12 guide rods and two OC1-A30 end plates. The unique snap-in feature of...
The OC1-SEG4 Optics Cage Plus Segment is a preassembled, 4 inch long OpticsCage+™ segment made from four OC1-GR-4 guide rods and two OC1-A30 end plates. The unique snap-in feature of...
The OC1-SEG6 Optics Cage Plus Segment is a preassembled, 6 inch long OpticsCage+™ segment made from four OC1-GR-6 guide rods and two OC1-A30 end plates. The unique snap-in feature of...
The OC1-SEG8 Optics Cage Plus Segment is a preassembled, 8 inch long OpticsCage+™ segment made from four OC1-GR-8 guide rods and two OC1-A30 end plates. The unique snap-in feature of...
The PD10 Laser Beam Dump is used to absorb 200 to 3000 nm incident light and capture unwanted laser beams up to 10 W average power. In the optics laboratory,...
The PD30 Laser Beam Dump is used to absorb 200 to 3000 nm incident light and capture unwanted laser beams up to 30 W average power. In the optics laboratory,...
The PD50 Laser Beam Dump is used to absorb 200 to 3000 nm incident light and capture unwanted laser beams up to 50 W average power. In the optics laboratory,...
The PD80 Laser Beam Dump is used to absorb 200 to 3000 nm incident light and capture unwanted laser beams up to 80 W average power. In the optics laboratory,...
The PL15 Laser Beam Dumps is used to absorb incident light and capture unwanted laser beams. In the optics laboratory, they are used to stop stray laser beams to protect...
The Q-BT-CR is a light-tight connector for the Aegis Qube™ Series of Beam Tubes. A set of O-rings are integrated into the design of this this tube connector to ensure...
The Q-BT-LT-A allows BT-series beam tubes to be connected to LT10-series 1-in. diameter lens tubes or OpticsCage+ optical cage system components with 1.035-40 threaded aperture.
The Q-CC-1 Cube Connector Pegs are used to mount two cubes together, face-to-face.
The Q-CP-1 allows optional post mounting of the cube to any one of its 5 open faces. This adaptor can be used to reorient the cube for vertical beam routing...
The Q-RG-10 Guide Rod enables the mounting and positioning of optical components such as lenses and polarizers between two cubes. The rod length is sized to space the cube's centerline...
The Q-RG-12 Guide Rod enables the mounting and positioning of optical components such as lenses and polarizers between two cubes. The rod length is sized to space the cube's centerline...
The Q-RG-4 Guide Rod enables the mounting and positioning of optical components such as lenses and polarizers between two cubes. The rod length is sized to space the cube's centerline...
The Q-RG-6 Guide Rod enables the mounting and positioning of optical components such as lenses and polarizers between two cubes. The rod length is sized to space the cube's centerline...
The Q-RG-8 Guide Rod enables the mounting and positioning of optical components such as lenses and polarizers between two cubes. The rod length is sized to space the cube's centerline...
The Q-XE-CP-1 Cover Plate can be used to cover any open face of the Q-OC-1 cube. Two access holes are provided in each cover plate to allow adjustment of an...
The Q-XE-CP-B Cover Plate can be used to cover any open face of the Q-OC-1 cube. Unlike the Q-XE-CP-W and Q-XE-CP-1 cover plates, this cover plate has no access holes...
The Q-XE-CP-W Cover Plate can be used to cover any open face of the Q-OC-1 cube. A special sliding window is provided on this cover plate to allow access to...
The Q-XE-DI-1 provides access to the interior of the cube for fiber bundles with 0.25 diameter interfaces.
The Q-XE-DI-2 provides access for connectorized optical fibers with SMA termination. The SMA termination is removable from the Q-XE-DI-2 interface plate and can be replaced with model 77675 which provides...
The Q-XE-LT10-A Lens Tube adaptor plate, which can attach to any of the 5 open faces of the cube, allows any of the LT10 series beam tubes to be interfaced...
The Q-XE-MA-1 can be used to allow a cube to be mounted directly to an optical table via base clamps such as the BC-5 and BC-6.
The Q-XE-TA-1 beam tube adaptor plate, which can attach to any of the 5 open faces of the cube, allows any of the Q-BT series beam tubes to be interfaced...
The Q-XE-TA-R light tight beam tube adaptor plate, which can attach to any of the 5 open faces of the cube, allows any of the Q-BT series beam tubes to...
TheQ-XE-RA-1 Aegis Qube™ Adaptor allows SR series 1.5 in. optical support rods to be used with the Aegis Qube™ System. This rod adaptor is made to attach to the top...
This is a 10-pack of the Magnetic-Base Optical Beam Block Tool Holder. The BB-L Magnetic-Base Optical Beam Block Tool Holder is a multi-function accessory for the lab, combining the features...
This is a 10-pack of the Magnetic-Base Optical Beam Block Tool Holder. The BB-M Magnetic-Base Optical Beam Block Tool Holder is a multi-function accessory for the lab, combining the features...
This is a 10-pack of the Magnetic-Base Optical Beam Block Tool Holder. The BB-S Magnetic-Base Optical Beam Block Tool Holder is a multi-function accessory for the lab, combining the features...