Newport MKS Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Product Name Notes
The IPV-HG1 High Gain Leveling Valve improves re-leveling response time with a slight decrease in high frequency isolation. Includes pressure gauge. Leveling Valve Components
The IPV-HG1-KT High Gain Leveling Valve Kit includes (3) IPV-HG1 valves. These high gain leveling valves improve re-leveling response time with a slight decrease in high frequency isolation. Includes pressure...
The IPV-HG2 High Gain Leveling Valve improves re-leveling response time with a slight decrease in high frequency isolation. No pressure gauge. Leveling Valve Components
The IPV-HG2-KT High Gain Leveling Valve Kit includes (3) IPV-HG2 valves. These high gain leveling valves improve re-leveling response time with a slight decrease in high frequency isolation. No pressure...
The IPV-HP1 High Precision Leveling Valve provides re-leveling accuracy to better than ±0.002 in.(0.05 mm) compared to our standard precision leveling valves with ±0.010 inch releveling accuracy. It settles in...
The IPV-HP1-KT High Precision Leveling Valve Kit includes (3) IPV-HP1 valves. These high precision leveling valves provide re-leveling accuracy to better than ±0.002 in.(0.05 mm) and settle in less than...
The IPV-HP2 High Precision Leveling Valve provides re-leveling accuracy to better than ±0.002 in.(0.05 mm) compared to our standard precision leveling valves with ±0.010 inch releveling accuracy. It settles in...
The IPV-HP2-KT High Precision Leveling Valve Kit includes (3) IPV-HG2 valves. These high precision leveling valves provide re-leveling accuracy to better than ±0.002 in.(0.05 mm) and settle in less than...
The IPV-LG1 Low Gain Leveling Valve softens the isolation system and improve higher frequency isolation. Includes pressure gauge. Leveling Valve Components
The IPV-LG1-KT Low Gain Leveling Valve Kit includes (3) IPV-LG1 valves. These low gain leveling valves soften the isolation system and improve higher frequency isolation. Includes pressure gauge.
The IPV-LG2 Low Gain Leveling Valve softens the isolation system and improve higher frequency isolation. No pressure gauge. Leveling Valve Components
The IPV-LG2-KT Low Gain Leveling Valve Kit includes (3) IPV-LG2 valves. These low gain leveling valves soften the isolation system and improve higher frequency isolation. No pressure gauge.
The IPV-S1 Standard Leveling Valve is standard on most Newport pneumatic isolators and gives repeatability of ±0.010 in. (0.25 mm). The IPV-S1 is the best compromise between excellent isolation and...
The IPV-S1-KT Standard Leveling Valve Kit includes (3) IPV-S1 valves. The IRV-S1 is the standard leveling valve used on most Newport pneumatic isolators and gives repeatability of ±0.010 in. (0.25...
The IPV-S2 Leveling Valve does not include a pressure gauge and gives repeatability of ±0.010 in. (0.25 mm). The IPV-S1 is the best compromise between excellent isolation and re-leveling response...
The IPV-S2-KT Leveling Valve Kit includes (3) IPV-S2 valves. These leveling valves give repeatability of ±0.010 in. (0.25 mm). The IPV-S2 is the best compromise between excellent isolation and re-leveling...
The XLPV-KT Valve Kit for the XL Series includes three IPV-S1 Leveling Valves, and mounting brackets that are compatible with XL series isolators. Please note that the T-connector and the...