Newport MKS Datasheets for Dimensional Gages and Instruments

Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more

Product Name Notes
Newport’s DS-4F High-Precision Adjuster is based on a novel principle that provides exceptional resolution with 8 mm travel adequate for most uses. High-resolution and value make this adjuster a suitable...
The 9356 Micrometer Head features a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9356 Micrometer is a high-quality 1.0 inch travel micrometer that is ideal...
The BD17.04 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, BD Series Differential Micrometers can directly replace...
The BM11.10 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 10 mm travel range and with axial load capacity of 40 N. BM...
The BM11.16 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 16 mm travel range and with axial load capacity of 40 N. BM...
The BM11.25 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 25 mm travel range and with axial load capacity of 40 N. BM...
The BM11.5 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 5 mm travel range and with axial load capacity of 40 N. BM...
The BM17.04N Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 4 mm travel range and with axial load capacity of 104 N. BM...
The BM17.25 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 25 mm travel range and with axial load capacity of 104 N. BM...
The BM17.51 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 51 mm travel range and with axial load capacity of 104 N. BM...
The BM25.40 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 40 mm travel range and with axial load capacity of 454 N. BM...
The BM25.63 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 63 mm travel range and with axial load capacity of 454 N. BM...
The BM30.10 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 10 mm travel range and with axial load capacity of 454 N. BM...
The BM32.80 Micrometer features micron-scale resolution and very smooth motion for precision positioning applications. It has a 80 mm travel range and with axial load capacity of 454 N. BM...
The DM-13 Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13 has a 13 mm overall range...
The DM-13B Differential Micrometer offers sub-micron resolution in a unique design that achieves long range and fine adjustability in a single micrometer. The DM-13B has a 13 mm overall range...
The DM-13L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 13 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning,...
The DM-25L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 25 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning,...
The DM-6L Differential Micrometer provides sub-micron positioning combined with a coarse travel of 6 mm. The design incorporates a standard micrometer with a high-resolution micrometer built around it. Coarse positioning,...
The DM11-16 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 16 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DM11-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DM11-5 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 5 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DM17-25 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 25 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DM17-4 Differential Micrometer delivers ultra-fine, sub-micron positioning capabilities and coarse travel up to 4 mm in a single instrument. In most cases, DM Series Differential Micrometers can directly replace...
The DMH-1 Digital Micrometer is ideal for applications where absolute position or differences between two or more positions need to be recorded. Precision measurements can be made to 0.00005 inch...
The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from...
The HR-1 Long-Travel High-Resolution Micrometer Head has a sensitivity that is 4X better than most standard micrometer heads. Its engraved scale reads directly in units of 2 μm, and its...
The HR-13 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with...
The HR-6 Lockable High-Resolution Micrometers has 0.25 mm pitch threads (over 100 TPI), providing twice the sensitivity of standard SM Series Micrometers. These fine threads allow 0.5 μm sensitivity with...
The SM-06 Smooth Bore Micrometer Head is a standard drive for most Newport stages, and our most popular manual actuator. The SM-06 has a 6 mm travel range and a...
The SM-06V6 Vernier Micrometer is a vacuum-compatible, low outgassing manual actuator designed for demanding vacuum environments The SM-06V6 has a 6 mm travel range and a 9 lb load capacity.
The SM-13 Vernier Micrometer is a standard drive for most Newport stages, and our most popular manual actuator. The SM-13 has a 13 mm travel range and a 9 lb...
The SM-13LH Vernier Micrometer is a left-handed version of the SM-13. Compared to a standard micrometer, the spindle on a left-handed micrometer travels in the opposite direction during operation. For...
The SM-13V6 Vernier Micrometer is a vacuum-compatible, low outgassing manual actuator designed for demanding vacuum environments. The SM-13V6 has a 13 mm travel range and a 9 lb load capacity.
The SM-25 Vernier Micrometer is a standard drive for most Newport stages. The SM-25 has a 25 mm travel range and a 23 lb load capacity. The SM-25 has a...
The SM-25V6 Vernier Micrometer is a vacuum-compatible, low outgassing manual actuator designed for demanding vacuum environments.The SM-25V6 has a 25 mm travel range and a 23 lb load capacity. The...
The SM-50 Vernier Micrometer is a standard drive for most Newport stages. The SM-50 has a 50 mm travel range and a 23 lb load capacity. The SM-50 has 0.5...
The SM-50V6 Vernier Micrometer is a vacuum-compatible, low outgassing manual actuator designed for demanding vacuum environments. The SM-50V6 has a 50 mm travel range and a 23 lb load capacity.
This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9351 High-Resolution Micrometer style adjustment screws has 1/4-100 threads to give you finer...
This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9354 Micrometer is a high-quality 0.25 inch travel micrometer that is ideal for...
This high-quality micrometer feature a smooth-bore unthreaded mounting shank for use with slip-in, clamp style mounts. The 9355 Micrometer is a high-quality 0.5 inch travel micrometer that is ideal for...
This is a 10-pack of the Vernier Micrometer. The SM-13 Vernier Micrometer is a standard drive for most Newport stages, and our most popular manual actuator. The SM-13 has a...
This is a 10-pack of the Vernier Micrometer. The SM-25 Vernier Micrometer is a standard drive for most Newport stages. The SM-25 has a 25 mm travel range and a...