Newport MKS Pinhole, Platinum Iridium, 30 µm, RMS Thread PNH-30

Description
The PNH-30 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 30 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.
Request a Quote
Description
The PNH-30 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 30 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pinhole, Platinum Iridium, 30 µm, RMS Thread - PNH-30 - Newport MKS
Irvine, CA, United States
Pinhole, Platinum Iridium, 30 µm, RMS Thread
PNH-30
Pinhole, Platinum Iridium, 30 µm, RMS Thread PNH-30
The PNH-30 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 30 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.

The PNH-30 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 30 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number PNH-30
Product Name Pinhole, Platinum Iridium, 30 µm, RMS Thread
Filter Type Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 12.7 mm, 395 nm Cut-on - 5CGA-395 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Heat Absorbing Glass Filter, Coated, 50.8x50.8 mm, IR Cut-off, KG1 - FSQ-KG1-C - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details
Shortpass Filter, 25.0 nm, 1000 nm Cut-off, 465-988 nm Transmission - 10SWF-1000-C - Newport MKS
Specs
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 670±2 nm, 11±2 nm FWHM - 20BPF10-670 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details