Newport MKS Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| 1/4-20 (M6) Washer, Stainless Steel, Pack of 100 | |
| 1/4-20 Nut, Stainless Steel, Pack of 50 | |
| 2-56 (M2) Washer, Stainless Steel, Pack of 100 | |
| 2-56 Nut, Stainless Steel, Pack of 50 | |
| 8-32 Nut, Stainless Steel, Pack of 50 | |
| 8-32 Washer, Stainless Steel, Pack of 100 | |
| M2 x 0.4 Nut, Stainless Steel, Pack of 50 | |
| M4 Washer, Stainless Steel, Pack of 100 | |
| M4 x 0.7 Nut, Stainless Steel, Pack of 50 | |
| M6 x 1.0 Nut, Stainless Steel, Pack of 50 | |
| The 9921 Adapter Washer Set allows you to use an 8-32 (M4) screw to mount something that is fitted for a larger 1/4-20 (M6) screw. The washer's outer diameter is... | |
| The AW-1 Adaptor Washer Set includes 10 stainless steel adaptor washers allowing you to use 8-32 (M4) screws in 1/4-20 (M6) counterbored mounting holes. Includes 10 washers. |