Newport MKS Datasheets for Laser Mounts
Laser mounts are devices that keep a laser in position on an optical table.
Laser Mounts: Learn more
| Product Name | Notes |
|---|---|
| The 9814-6-Ni-K Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-key actuated adjustment screws and sapphire seats. | |
| The 9814-8-Ni-K-V Vacuum Compatible Stability Series Top Actuated Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-key actuated adjustment screws and... | |
| The 9817-6-Ni-K Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-hey actuated adjustment screws and sapphire seats. This... | |
| The 9817-6-Ni-K-V Vacuum Compatible Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-hey actuated adjustment screws and sapphire... | |
| The 9817-8-Ni-K-V Vacuum Compatible Stability Series Center Mirror Mount builds upon the New Focus™ tradition of manufacturing outstanding kinematic mounts that use the best Hex-hey actuated adjustment screws and sapphire... | |
| The 9871-K-V Vacuum Compatible Tiny Corner Mirror Mount with retaining plate is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as... | |
| The 9873-K-V Vacuum Compatible Tiny Blank Plate Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic... | |
| The CLD-1 Cylindrical Diode Adaptor mounts cylindrical laser diode packages with an outside diameter up to 0.6 inch (15.2 mm). The mount adaptor has an outside diameter of 1 in. | |
| The CLH-11 Collimator and Laser Diode Adapter allows 11 mm diodes or The F-C5 Series collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts. | |
| The CLH-9 Optical Mount Adapter allows 9 mm diameter collimators to be mounted into most 1 inch (25.4 mm) diameter mirror mounts. | |
| The LDA-58 TO-Can Laser Diode Adaptor securely mounts standard TO-5.6 TO cans using a retaining ring. It has an outside diameter of 1 inch (25.4 mm) and can be mounted... | |
| The LDA-90 TO-Can Laser Diode Adaptor securely mounts standard TO-9 TO cans using a retaining ring. It has an outside diameter of 1 inch (25.4 mm) and can be mounted... | |
| The M-SP-1-LC Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 25.4 mm. It has an M4 tapped hole in one end and an M6... | |
| The M-SP-1.5-LC Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 38.1 mm. It has an M4 tapped hole in one end and an M6... | |
| The M-SP-2-LC Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 50.8 mm. It has an M4 tapped hole in one end and an M6... | |
| The M-SP-3-LC Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 76.2 mm. It has an M4 tapped hole in one end and an M6... | |
| The MFM-050-LC Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch... | |
| The MFM-075-LC Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch... | |
| The MFM-100-LC Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch... | |
| The SN100C-F2H-V6 vacuum compatible Suprema® Stainless Steel Kinematic Optical Mounts are fabricated from powdered stainless steel and specially prepared for high vacuum environments. The SN100 Clear Edge version comes... | |
| The SP-1-LC Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 1.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20... | |
| The SP-1.5-LC Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 1.5 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20... | |
| The SP-2-LC Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 2.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20... | |
| The SP-3-LC Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 3.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20... | |
| The SS100-F2H-V6 vacuum compatible Suprema® Stainless Steel Kinematic Optical Mounts are fabricated from powdered stainless steel and specially prepared high vacuum environments.The SS100 has Full Aperture version with 100-TPI... | |
| The U100-A2H-V6 ULTIMA® Clear Quadrant Mirror Mount is ready for cleanroom and vacuum chamber applications. This mount is not anodized, uses vacuum compatible actuators made from bronze, has venting... | |
| The ULM Cylindrical Laser Mount is a fixed, non-adjustable laser mount that may be bolted to other components via three horizontal clearance holes. This laser is clamped in the same... |