Newport MKS Pinhole, Platinum Iridium, 15 µm, RMS Thread PNH-15

Description
The PNH-15 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.
Request a Quote
Description
The PNH-15 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pinhole, Platinum Iridium, 15 µm, RMS Thread - PNH-15 - Newport MKS
Irvine, CA, United States
Pinhole, Platinum Iridium, 15 µm, RMS Thread
PNH-15
Pinhole, Platinum Iridium, 15 µm, RMS Thread PNH-15
The PNH-15 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.

The PNH-15 Mounted Pinhole works with the SB18YZ Pinhole Positioners. It is made from ultra-thin platinum iridium, and has a 15 µm aperture pinhole. This mounted version has a 20.25 RMS male thread to fit into the pinhole positioner.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number PNH-15
Product Name Pinhole, Platinum Iridium, 15 µm, RMS Thread
Filter Type Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 25.4 mm, 335 nm Cut-on - 10CGA-335 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 610 nm Cut-on - 20CGA-610 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 4.0 OD at 546.1 nm - FSQ-OD400 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Bandpass Filter, 25.4 mm, 850±2 nm Center, 13±2 nm FWHM - 10BPF10-850 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details