Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Solid State Relays - Industrial Mount 12A 240VAC Zero Cross
30 VDC Voltage Rating Panel Mounting Solid State Relay
| Richardson RFPD | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | ST24D12 | ST24D12 | 70105536 |
| Product Name | Solid State Relay | Solid State Relays - Industrial Mount | Relay;SSR;Control;Cur-Rtg 12A;Ctrl-V 30DC;Vol-Rtg 280V;Screw;UL;ST Series |
| Approvals | RoHS | UL | |
| Application Type | General | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) |