TE Connectivity Solid State Relays 1393030-7

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1393030-7 is a solid state relay with a 25A, 240V AC output and DC input, featuring a zero voltage turn-on. It uses an optical coupling and is packaged in a standard 'hockey puck' chassis-mount format measuring 57.8 mm in height, 45 mm in length, and 36.5 mm in width. The device complies with UL approval E29244 and uses UL 94-V0 engineering plastics. It is designed for industrial applications requiring silent, fast switching and high cycle life, with an input voltage range of 3-32 V DC.

Datasheet Summary
Powered by GS/AI

The 1393030-7 is a solid state relay with a 25A, 240V AC output and DC input, featuring a zero voltage turn-on. It uses an optical coupling and is packaged in a standard 'hockey puck' chassis-mount format measuring 57.8 mm in height, 45 mm in length, and 36.5 mm in width. The device complies with UL approval E29244 and uses UL 94-V0 engineering plastics. It is designed for industrial applications requiring silent, fast switching and high cycle life, with an input voltage range of 3-32 V DC.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1393030-7 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1393030-7
Solid State Relays 1393030-7
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.45 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.8 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 36.5 MM  [1.43 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 32
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
SSR,HOCKEY PUCK,25A,240VAC WITH DC INPUT - 1393030-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,HOCKEY PUCK,25A,240VAC WITH DC INPUT
1393030-7
SSR,HOCKEY PUCK,25A,240VAC WITH DC INPUT 1393030-7
SSR,HOCKEY PUCK,25A,240VAC WITH DC INPUT

SSR,HOCKEY PUCK,25A,240VAC WITH DC INPUT

Buy Now
Relays - 1393030-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Relays - 1393030-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SSR

SSR

Buy Now
Solid State Relay - 1393030-7 - Richardson RFPD
Downers Grove, IL, United States
Solid State Relay
1393030-7
Solid State Relay 1393030-7
Solid State Relays and Input/Output Modules

Solid State Relays and Input/Output Modules

Supplier's Site
Solid State Relay, 25A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity - 74AJ7821 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity
74AJ7821
Solid State Relay, 25A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity 74AJ7821
SOLID STATE RELAY, 25A, 24VAC - 280VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, 25A, 24VAC - 280VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1393030-7 1393030-7 1393030-7 1393030-7 74AJ7821
Product Name Solid State Relays SSR,HOCKEY PUCK,25A,240VAC WITH DC INPUT Relays Solid State Relay Solid State Relay, 25A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
Mounting Hockey Puck
Output Device SCR
Unlock Full Specs
to access all available technical data