TE Connectivity Solid State Relays 2-1393030-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.5 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.75 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.5 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.75 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2-1393030-1 is a solid state relay in the SSRT series, designed for AC load switching with DC input. It features a 240V AC output rating, 25A current capability, and TRIAC output with zero-voltage turn-on. The relay has a chassis mount configuration and a standard "hockey puck" package measuring 57.75 mm in height, 45 mm in length, and 36.5 mm in width. It uses optical coupling, aluminum clad for heat dissipation, and UL 94-V0 engineering plastics. The device is rated for operation between -30°C and 80°C and meets UL approval E29244.

Datasheet Summary
Powered by GS/AI

The 2-1393030-1 is a solid state relay in the SSRT series, designed for AC load switching with DC input. It features a 240V AC output rating, 25A current capability, and TRIAC output with zero-voltage turn-on. The relay has a chassis mount configuration and a standard "hockey puck" package measuring 57.75 mm in height, 45 mm in length, and 36.5 mm in width. It uses optical coupling, aluminum clad for heat dissipation, and UL 94-V0 engineering plastics. The device is rated for operation between -30°C and 80°C and meets UL approval E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2-1393030-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2-1393030-1
Solid State Relays 2-1393030-1
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.5 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.75 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.5 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.75 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 36.5 MM  [1.43 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
SSR,HOCKEY PUCK,10A,240VAC TRIAC O/P-DC I/P - 2-1393030-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,HOCKEY PUCK,10A,240VAC TRIAC O/P-DC I/P
2-1393030-1
SSR,HOCKEY PUCK,10A,240VAC TRIAC O/P-DC I/P 2-1393030-1
SSR,HOCKEY PUCK,10A,240VAC TRIAC O/P-DC I/P

SSR,HOCKEY PUCK,10A,240VAC TRIAC O/P-DC I/P

Buy Now
Solid State Relay - 2-1393030-1 - Richardson RFPD
Downers Grove, IL, United States
Solid State Relay
2-1393030-1
Solid State Relay 2-1393030-1
Solid State Relays and Input/Output Modules

Solid State Relays and Input/Output Modules

Supplier's Site Datasheet
Relays - 2-1393030-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Richardson RFPD Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 2-1393030-1 2-1393030-1 2-1393030-1 2-1393030-1
Product Name Solid State Relays SSR,HOCKEY PUCK,10A,240VAC TRIAC O/P-DC I/P Solid State Relay Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
Mounting Hockey Puck
Output Device Triac
Unlock Full Specs
to access all available technical data