TE Connectivity Solid State Relays 2-1393030-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.5 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.75 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.5 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.75 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2-1393030-2 is a solid state relay from the SSRT series, featuring a TRIAC output with DC input for switching 240V AC loads up to 25A. It uses optical coupling and has a chassis mount configuration with a "hockey puck" package measuring 57.75 mm in height, 45 mm in length, and 36.5 mm in width. The device supports zero-voltage turn-on and is constructed with UL 94-V0 engineering plastics and aluminum clad for heat dissipation. It meets UL approval E29244.

Datasheet Summary
Powered by GS/AI

The 2-1393030-2 is a solid state relay from the SSRT series, featuring a TRIAC output with DC input for switching 240V AC loads up to 25A. It uses optical coupling and has a chassis mount configuration with a "hockey puck" package measuring 57.75 mm in height, 45 mm in length, and 36.5 mm in width. The device supports zero-voltage turn-on and is constructed with UL 94-V0 engineering plastics and aluminum clad for heat dissipation. It meets UL approval E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2-1393030-2 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2-1393030-2
Solid State Relays 2-1393030-2
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.5 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.75 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 36.5 MM  [1.43 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.5 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.75 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 36.5 MM  [1.43 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relay - 2-1393030-2 - Richardson RFPD
Downers Grove, IL, United States
Solid State Relay
2-1393030-2
Solid State Relay 2-1393030-2
Solid State Relays and Input/Output Modules

Solid State Relays and Input/Output Modules

Supplier's Site
Relays - 2-1393030-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SSR

SSR

Buy Now
Relays - 2-1393030-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Solid State Relay, 25A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity - 74AJ8624 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity
74AJ8624
Solid State Relay, 25A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity 74AJ8624
SOLID STATE RELAY, 25A, 24VAC - 280VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, 25A, 24VAC - 280VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 2-1393030-2 2-1393030-2 2-1393030-2 74AJ8624
Product Name Solid State Relays Solid State Relay Relays Solid State Relay, 25A, 24Vac 280Vac Rohs Compliant Potter&brumfield Te Connectivity
Approvals EU ELV Compliant with Exemptions; RoHS RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
Mounting Hockey Puck
Output Device Triac
Unlock Full Specs
to access all available technical data