Teledyne Technologies Incorporated Solid State Relay S20DC100

Description
Output to 100 A, 200 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovati ve isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra low output leakage current|•Low control current consumption|•Trigger ed control input to avoid linear control risks|•Low conducted and radiated disturbances
Request a Quote Datasheet
Description
Output to 100 A, 200 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovati ve isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra low output leakage current|•Low control current consumption|•Trigger ed control input to avoid linear control risks|•Low conducted and radiated disturbances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay - S20DC100 - Richardson RFPD
Downers Grove, IL, United States
Solid State Relay
S20DC100
Solid State Relay S20DC100
Output to 100 A, 200 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovati ve isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra low output leakage current|•Low control current consumption|•Trigger ed control input to avoid linear control risks|•Low conducted and radiated disturbances

Output to 100 A, 200 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovative isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra low output leakage current|•Low control current consumption|•Triggered control input to avoid linear control risks|•Low conducted and radiated disturbances

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
S20DC100
Solid State Relays - Industrial Mount S20DC100
Solid State Relays - Industrial Mount 100A. 200 VDC DC Switch

Solid State Relays - Industrial Mount 100A. 200 VDC DC Switch

Buy Now Datasheet
Relay;SSR;Industrial;Cur-Rtg 100A;Ctrl-V 32DC;Vol-Rtg 200DC;Screw;CE;S Series - 70105541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Industrial;Cur-Rtg 100A;Ctrl-V 32DC;Vol-Rtg 200DC;Screw;CE;S Series
70105541
Relay;SSR;Industrial;Cur-Rtg 100A;Ctrl-V 32DC;Vol-Rtg 200DC;Screw;CE;S Series 70105541
100 A, DC Solid-State Relay Latest generation MOSFET technology Ultra low on-state resistance Innovative isolated driver ensures fast power transistor turn on and off and thus low power transient Ultra low output leakage current Low control current consumption Triggered contro Output to 100 Amps, 200 VDC Ultra Low on State Resistance Ultra Low Output Leakage Current Low Control Current Consumption

100 A, DC Solid-State Relay

  • Latest generation MOSFET technology
  • Ultra low on-state resistance
  • Innovative isolated driver ensures fast power transistor turn on and off and thus low power transient
  • Ultra low output leakage current
  • Low control current consumption
  • Triggered contro
  • Output to 100 Amps, 200 VDC
  • Ultra Low on State Resistance
  • Ultra Low Output Leakage Current
  • Low Control Current Consumption
Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number S20DC100 S20DC100 70105541
Product Name Solid State Relay Solid State Relays - Industrial Mount Relay;SSR;Industrial;Cur-Rtg 100A;Ctrl-V 32DC;Vol-Rtg 200DC;Screw;CE;S Series
Mounting SMD
Output Voltage Type DC
Maximum Switching Current 100.00 amps 100.00 amps
Load Voltage Range 130 volts
Application Type General
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390082307048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 1-2345984-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type - G3VM-61G2 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers