TE Connectivity Solid State Relays 4-1393028-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 8 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 3 - 60 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 8 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 3 - 60 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ODC-5 is a DC output solid state relay module with a 1 Form A (SPST-NO) configuration, designed for board mounting with PCB solder pins. It features 4000V rms optical isolation, operates with a 3 to 8 VDC input, and switches loads from 3 to 60 VDC at up to 3 A continuous current. The relay has a maximum on-state voltage drop of 1.5 VDC, a maximum leakage current of 500 µA, and switching times of 0.1 ms turn-on and 0.75 ms turn-off. It is rated for continuous duty, with an operating temperature range of -30°C to +80°C and a storage temperature range of -30°C to +100°C. The case is red, weighs 35 g, and meets UL94V-0 flammability standards. The package dimensions are 42.3 mm length, 15.15 mm width, and 31.7 mm height, with a hex nut mounting feature.

Datasheet Summary
Powered by GS/AI

The ODC-5 is a DC output solid state relay module with a 1 Form A (SPST-NO) configuration, designed for board mounting with PCB solder pins. It features 4000V rms optical isolation, operates with a 3 to 8 VDC input, and switches loads from 3 to 60 VDC at up to 3 A continuous current. The relay has a maximum on-state voltage drop of 1.5 VDC, a maximum leakage current of 500 µA, and switching times of 0.1 ms turn-on and 0.75 ms turn-off. It is rated for continuous duty, with an operating temperature range of -30°C to +80°C and a storage temperature range of -30°C to +100°C. The case is red, weighs 35 g, and meets UL94V-0 flammability standards. The package dimensions are 42.3 mm length, 15.15 mm width, and 31.7 mm height, with a hex nut mounting feature.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4-1393028-4 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
4-1393028-4
Solid State Relays 4-1393028-4
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.38 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 31.7 MM  [1.24 INCH ] Product Length : 42.3 MM  [1.66 INCH ] Product Width : 15.15 MM  [.596 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 8 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 3 - 60 Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.38 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 31.7 MM  [1.24 INCH ]
  • Product Length : 42.3 MM  [1.66 INCH ]
  • Product Width : 15.15 MM  [.596 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 8
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VDC) : 3 - 60

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Solid State Relay - 4-1393028-4 - Richardson RFPD
Downers Grove, IL, United States
Solid State Relay
4-1393028-4
Solid State Relay 4-1393028-4
Solid State Relays and Input/Output Modules

Solid State Relays and Input/Output Modules

Supplier's Site
Relays - 4-1393028-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
OUTPUT DC MODULE,3A, 60V DC -5V DC IP

OUTPUT DC MODULE,3A, 60V DC -5V DC IP

Buy Now

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 4-1393028-4 4-1393028-4 4-1393028-4
Product Name Solid State Relays Solid State Relay Relays
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
Mounting Board
Unlock Full Specs
to access all available technical data