Vincotech GmbH Solid State Relay V23109-S2421-D020

Description
Fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear free switching. All relays operate noise-, spark- and bounce free without the need for any design or layout change.
Request a Quote
Description
Fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear free switching. All relays operate noise-, spark- and bounce free without the need for any design or layout change.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V23109-S2421-D020 is a solid state relay designed for 24 V DC switching with a continuous current rating of 2 A and minimal self-heating. It measures 28 mm × 15 mm × 5 mm and supports PCB or socket mounting. The control circuit operates at 18 to 30 V DC with a nominal voltage of 24 V DC and draws 7 mA at 24 V DC. The load voltage range is 0 to 24 V DC, with a maximum repetitive blocking voltage of 33 V and an on-state voltage drop below 120 mV at full current. It provides 2.5 kV isolation between input and output, operates from -20 °C to +60 °C, and is certified UL and cUL. Weight is 3.65 g.

Datasheet Summary
Powered by GS/AI

The V23109-S2421-D020 is a solid state relay designed for 24 V DC switching with a continuous current rating of 2 A and minimal self-heating. It measures 28 mm × 15 mm × 5 mm and supports PCB or socket mounting. The control circuit operates at 18 to 30 V DC with a nominal voltage of 24 V DC and draws 7 mA at 24 V DC. The load voltage range is 0 to 24 V DC, with a maximum repetitive blocking voltage of 33 V and an on-state voltage drop below 120 mV at full current. It provides 2.5 kV isolation between input and output, operates from -20 °C to +60 °C, and is certified UL and cUL. Weight is 3.65 g.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay - V23109-S2421-D020 - Richardson RFPD
Downers Grove, IL, United States
Solid State Relay
V23109-S2421-D020
Solid State Relay V23109-S2421-D020
Fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear free switching. All relays operate noise-, spark- and bounce free without the need for any design or layout change.

Fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear free switching. All relays operate noise-, spark- and bounce free without the need for any design or layout change.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Solid State Relays
Product Number V23109-S2421-D020
Product Name Solid State Relay
Mounting PCBoard; slimSSR
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Type 77.21 - Modular Solid-State Relay with heat-sink - 772182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca, EAC-1
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details