Teledyne Relays Solid State Relay C46F-10

Description
These miniature solid-state relays utilize a photovoltaic generator driving high performance power FET chips to provide low output on resistance and high output switching capability. The series includes DC switching versions with output current ratings up to 1.75 amp, and bidirectional versions to switch AC or DC up to 1.0 amp. Output voltage ratings of both types range from 50 to 360 volts. The virtual elimination of offset voltage makes them ideal for low level switching applications as well. Input and output are optically isolated to protect input logic circuits from output voltage transients.
Request a Quote Datasheet
Description
These miniature solid-state relays utilize a photovoltaic generator driving high performance power FET chips to provide low output on resistance and high output switching capability. The series includes DC switching versions with output current ratings up to 1.75 amp, and bidirectional versions to switch AC or DC up to 1.0 amp. Output voltage ratings of both types range from 50 to 360 volts. The virtual elimination of offset voltage makes them ideal for low level switching applications as well. Input and output are optically isolated to protect input logic circuits from output voltage transients.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay - C46F-10 - Richardson RFPD
Downers Grove, IL, United States
Solid State Relay
C46F-10
Solid State Relay C46F-10
These miniature solid-state relays utilize a photovoltaic generator driving high performance power FET chips to provide low output on resistance and high output switching capability. The series includes DC switching versions with output current ratings up to 1.75 amp, and bidirectional versions to switch AC or DC up to 1.0 amp. Output voltage ratings of both types range from 50 to 360 volts. The virtual elimination of offset voltage makes them ideal for low level switching applications as well. Input and output are optically isolated to protect input logic circuits from output voltage transients.

These miniature solid-state relays utilize a photovoltaic generator driving high performance power FET chips to provide low output on resistance and high output switching capability. The series includes DC switching versions with output current ratings up to 1.75 amp, and bidirectional versions to switch AC or DC up to 1.0 amp. Output voltage ratings of both types range from 50 to 360 volts. The virtual elimination of offset voltage makes them ideal for low level switching applications as well. Input and output are optically isolated to protect input logic circuits from output voltage transients.

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C46F-10
Solid State Relays - PCB Mount C46F-10
Solid State Relays - PCB Mount 1A +/-50V Optic Iso Bi-directional

Solid State Relays - PCB Mount 1A +/-50V Optic Iso Bi-directional

Buy Now Datasheet
Relays C46F-10
Solid State Relays - PCB Mount 1A +/-50V Optic Iso Bi-directional

Solid State Relays - PCB Mount 1A +/-50V Optic Iso Bi-directional

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number C46F-10 C46F-10 C46F-10
Product Name Solid State Relay Solid State Relays - PCB Mount Relays
Mounting Socket or Plug-in Style; DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 15A, 16-35V, Din Rail; Contact Configuration Finder - 76AC0282 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Signal Relays - 1422015-6 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-353G(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers