Teledyne Technologies Incorporated Solid State Relay SQ24D25

Description
Quad Output 25 A, 280 VAC DC Solid-State Relay|•Four independently controlled solid-state relays in an industry standard package|•Tight zero-cross window for low EMI|•Constant current input for low current draw|•Faston terminals|•High-powe r switching|•Optical isolation ensures complete protection of the control circuit from load transients|•Heating & motor control, industrial & process controls, on/off control of AC equipment|•UL recognized (UL File Number: E128555)
Request a Quote Datasheet
Description
Quad Output 25 A, 280 VAC DC Solid-State Relay|•Four independently controlled solid-state relays in an industry standard package|•Tight zero-cross window for low EMI|•Constant current input for low current draw|•Faston terminals|•High-powe r switching|•Optical isolation ensures complete protection of the control circuit from load transients|•Heating & motor control, industrial & process controls, on/off control of AC equipment|•UL recognized (UL File Number: E128555)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay - SQ24D25 - Richardson RFPD
Downers Grove, IL, United States
Solid State Relay
SQ24D25
Solid State Relay SQ24D25
Quad Output 25 A, 280 VAC DC Solid-State Relay|•Four independently controlled solid-state relays in an industry standard package|•Tight zero-cross window for low EMI|•Constant current input for low current draw|•Faston terminals|•High-powe r switching|•Optical isolation ensures complete protection of the control circuit from load transients|•Heating & motor control, industrial & process controls, on/off control of AC equipment|•UL recognized (UL File Number: E128555)

Quad Output 25 A, 280 VAC DC Solid-State Relay|•Four independently controlled solid-state relays in an industry standard package|•Tight zero-cross window for low EMI|•Constant current input for low current draw|•Faston terminals|•High-power switching|•Optical isolation ensures complete protection of the control circuit from load transients|•Heating & motor control, industrial & process controls, on/off control of AC equipment|•UL recognized (UL File Number: E128555)

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SQ24D25
Solid State Relays - Industrial Mount SQ24D25
Solid State Relays - Industrial Mount 25A 230VAC Zero Cross

Solid State Relays - Industrial Mount 25A 230VAC Zero Cross

Buy Now Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 240AC;Vol-Rtg 240AC;Pnl-Mnt;UL - 70105535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 240AC;Vol-Rtg 240AC;Pnl-Mnt;UL
70105535
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 240AC;Vol-Rtg 240AC;Pnl-Mnt;UL 70105535
25 A Current Rating Panel Mounting Solid State Relay Four independently controlled solid-state relays in an industry standard package Tight zero-cross window for low EMI Constant current input for low current draw Faston terminals Quad Output (4 in 1) Low Zero Cross Level Excellent Thermal Performance Fast-On Terminals

25 A Current Rating Panel Mounting Solid State Relay

  • Four independently controlled solid-state relays in an industry standard package
  • Tight zero-cross window for low EMI
  • Constant current input for low current draw
  • Faston terminals
  • Quad Output (4 in 1)
  • Low Zero Cross Level
  • Excellent Thermal Performance
  • Fast-On Terminals
Supplier's Site
Relays SQ24D25
Solid State Relays - Industrial Mount 25A 230VAC Zero Cross

Solid State Relays - Industrial Mount 25A 230VAC Zero Cross

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number SQ24D25 SQ24D25 70105535 SQ24D25
Product Name Solid State Relay Solid State Relays - Industrial Mount Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 240AC;Vol-Rtg 240AC;Pnl-Mnt;UL Relays
Mounting Surface Mount Panel
Output Voltage Type AC
Maximum Switching Current 25.00 amps 25.00 amps
Load Voltage Range 280 volts
Approvals RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-4NF(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details