The Series XV relay combines the best of solid-state and electromechanical technology. The relay is designed in a touch-proof hockey-puck package. The XV relay switches current up to 30A without a heat sink. Visual control status is provided as a standard. Elimination of the heat sink conserves space and makes the XV ideal for numerous applications.
Relay;Hybrid;Control
Solid State Relays - Industrial Mount 30A 420VAC Zero Cross
| Richardson RFPD | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | XV46D30K | 70020628 | XV46D30K |
| Product Name | Solid State Relay | Relay;Hybrid;Control;Cur-Rtg 30A;Ctrl-V30DC;Vol-Rtg 420AC;UL;XV Series | Solid State Relays - Industrial Mount |
| Mounting | Surface Mount | ||
| Output Device | Triac | ||
| Output Voltage Type | AC | ||
| Maximum Switching Current | 30.00 amps | 30.00 amps | |
| Load Voltage Range | 420 volts |