Teledyne Technologies Incorporated Solid State Relay S75DC150

Description
Output to 150 A, 42 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovati ve isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra low output leakage current|•Low control current consumption|•Trigger ed control input to avoid linear control risks|•Low conducted and radiated disturbances
Request a Quote
Description
Output to 150 A, 42 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovati ve isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra low output leakage current|•Low control current consumption|•Trigger ed control input to avoid linear control risks|•Low conducted and radiated disturbances
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay - S75DC150 - Richardson RFPD
Downers Grove, IL, United States
Solid State Relay
S75DC150
Solid State Relay S75DC150
Output to 150 A, 42 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovati ve isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra low output leakage current|•Low control current consumption|•Trigger ed control input to avoid linear control risks|•Low conducted and radiated disturbances

Output to 150 A, 42 VDC DC Solid-State Relay|•Latest generation MOSFET technology|•Ultra low on-state resistance|•Innovative isolated driver ensures fast power transistor turn on and off and thus low power transient|•Ultra low output leakage current|•Low control current consumption|•Triggered control input to avoid linear control risks|•Low conducted and radiated disturbances

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Solid State Relays
Product Number S75DC150
Product Name Solid State Relay
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393002408240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - G3VM-353G1(TR) - 774889-G3VM-353G1(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
3 suppliers
Solid State Relays - 1-2323802-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Solid State Interface Relays - 2310955 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details