PolyPhaser Corporation Coaxial RF Surge Protector AGXZ+15TFTF-A

Description
TNC F/F Coaxial RF Surge Protector, DC - 50MHz, 1W, IP67, 15 V Max., 1mJ, 20kA, Hybrid, Bracket Down, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) AGXZ+15TFTF-A is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 50 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 50MHz, it is supporting a power handling maximum of 1 Watt. RF surge protector AGXZ+15TFTF-A from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 1W. Our coax surge protection device for RF is manufactured with a TNC connection in and a TNC out. AGXZ+15TFTF-A is constructed with a female gender for the input and female for the output. This F/F TNC to TNC surge protecting component for RF has a let-through energy of 1mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship TNC F/F coaxial RF surge protector, DC - 50MHz, 1W, IP67, 15 V max., 1mJ, 20kA, hybrid, bracket down, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
TNC F/F Coaxial RF Surge Protector, DC - 50MHz, 1W, IP67, 15 V Max., 1mJ, 20kA, Hybrid, Bracket Down, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) AGXZ+15TFTF-A is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 50 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 50MHz, it is supporting a power handling maximum of 1 Watt. RF surge protector AGXZ+15TFTF-A from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 1W. Our coax surge protection device for RF is manufactured with a TNC connection in and a TNC out. AGXZ+15TFTF-A is constructed with a female gender for the input and female for the output. This F/F TNC to TNC surge protecting component for RF has a let-through energy of 1mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship TNC F/F coaxial RF surge protector, DC - 50MHz, 1W, IP67, 15 V max., 1mJ, 20kA, hybrid, bracket down, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial RF Surge Protector - AGXZ+15TFTF-A - PolyPhaser Corporation
Hayden, ID, United States
Coaxial RF Surge Protector
AGXZ+15TFTF-A
Coaxial RF Surge Protector AGXZ+15TFTF-A
TNC F/F Coaxial RF Surge Protector, DC - 50MHz, 1W, IP67, 15 V Max., 1mJ, 20kA, Hybrid, Bracket Down, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) AGXZ+15TFTF-A is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 50 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 50MHz, it is supporting a power handling maximum of 1 Watt. RF surge protector AGXZ+15TFTF-A from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 1W. Our coax surge protection device for RF is manufactured with a TNC connection in and a TNC out. AGXZ+15TFTF-A is constructed with a female gender for the input and female for the output. This F/F TNC to TNC surge protecting component for RF has a let-through energy of 1mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship TNC F/F coaxial RF surge protector, DC - 50MHz, 1W, IP67, 15 V max., 1mJ, 20kA, hybrid, bracket down, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

TNC F/F Coaxial RF Surge Protector, DC - 50MHz, 1W, IP67, 15 V Max., 1mJ, 20kA, Hybrid, Bracket Down, Hole Mount

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) AGXZ+15TFTF-A is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 50 MHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 50MHz, it is supporting a power handling maximum of 1 Watt. RF surge protector AGXZ+15TFTF-A from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 1W. Our coax surge protection device for RF is manufactured with a TNC connection in and a TNC out.

AGXZ+15TFTF-A is constructed with a female gender for the input and female for the output. This F/F TNC to TNC surge protecting component for RF has a let-through energy of 1mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship TNC F/F coaxial RF surge protector, DC - 50MHz, 1W, IP67, 15 V max., 1mJ, 20kA, hybrid, bracket down, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - AGXZ+15TFTF-A - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
AGXZ+15TFTF-A
EMP/Lightning Protector AGXZ+15TFTF-A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number AGXZ+15TFTF-A AGXZ+15TFTF-A
Product Name Coaxial RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Hybrid
Mounting Bracket / Hole Mount
Application WiFi, GPS, Land Mobile Radio
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Type 7P.23.9 - Surge Protection Device (SPD) - 7P2382750020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details