PolyPhaser Corporation Coaxial RF Surge Protector IS-B50HU-C0

Description
UHF F/F Bulkhead Coaxial RF Surge Protector, 1.5MHz - 700MHz, DC Block, 3kW, 20mJ, 50kA, Blocking Cap, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-B50HU-C0 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 1.5 MHz to 700 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 1.5MHz to 700MHz, it is supporting a power handling maximum of 3 kWatts. RF surge protector IS-B50HU-C0 from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 3kW. Our coax surge protection device for RF is manufactured with a UHF bulkhead connection in and a UHF bulkhead out. IS-B50HU-C0 is constructed with a female gender for the input and female for the output. This F/F UHF to UHF surge protecting component for RF has a let-through energy of 20mJ. Our UHF bulkhead coaxial lightning surge protector is REACH and RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship UHF F/F bulkhead coaxial RF surge protector, 1.5MHz - 700MHz, DC block, 3kW, 20mJ, 50kA, blocking cap, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
UHF F/F Bulkhead Coaxial RF Surge Protector, 1.5MHz - 700MHz, DC Block, 3kW, 20mJ, 50kA, Blocking Cap, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-B50HU-C0 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 1.5 MHz to 700 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 1.5MHz to 700MHz, it is supporting a power handling maximum of 3 kWatts. RF surge protector IS-B50HU-C0 from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 3kW. Our coax surge protection device for RF is manufactured with a UHF bulkhead connection in and a UHF bulkhead out. IS-B50HU-C0 is constructed with a female gender for the input and female for the output. This F/F UHF to UHF surge protecting component for RF has a let-through energy of 20mJ. Our UHF bulkhead coaxial lightning surge protector is REACH and RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship UHF F/F bulkhead coaxial RF surge protector, 1.5MHz - 700MHz, DC block, 3kW, 20mJ, 50kA, blocking cap, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial RF Surge Protector - IS-B50HU-C0 - PolyPhaser Corporation
Hayden, ID, United States
Coaxial RF Surge Protector
IS-B50HU-C0
Coaxial RF Surge Protector IS-B50HU-C0
UHF F/F Bulkhead Coaxial RF Surge Protector, 1.5MHz - 700MHz, DC Block, 3kW, 20mJ, 50kA, Blocking Cap, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-B50HU-C0 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 1.5 MHz to 700 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 1.5MHz to 700MHz, it is supporting a power handling maximum of 3 kWatts. RF surge protector IS-B50HU-C0 from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 3kW. Our coax surge protection device for RF is manufactured with a UHF bulkhead connection in and a UHF bulkhead out. IS-B50HU-C0 is constructed with a female gender for the input and female for the output. This F/F UHF to UHF surge protecting component for RF has a let-through energy of 20mJ. Our UHF bulkhead coaxial lightning surge protector is REACH and RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship UHF F/F bulkhead coaxial RF surge protector, 1.5MHz - 700MHz, DC block, 3kW, 20mJ, 50kA, blocking cap, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

UHF F/F Bulkhead Coaxial RF Surge Protector, 1.5MHz - 700MHz, DC Block, 3kW, 20mJ, 50kA, Blocking Cap, Hole Mount

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-B50HU-C0 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 1.5 MHz to 700 MHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from 1.5MHz to 700MHz, it is supporting a power handling maximum of 3 kWatts. RF surge protector IS-B50HU-C0 from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 3kW. Our coax surge protection device for RF is manufactured with a UHF bulkhead connection in and a UHF bulkhead out.

IS-B50HU-C0 is constructed with a female gender for the input and female for the output. This F/F UHF to UHF surge protecting component for RF has a let-through energy of 20mJ. Our UHF bulkhead coaxial lightning surge protector is REACH and RoHS compliant.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship UHF F/F bulkhead coaxial RF surge protector, 1.5MHz - 700MHz, DC block, 3kW, 20mJ, 50kA, blocking cap, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - IS-B50HU-C0 - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
IS-B50HU-C0
EMP/Lightning Protector IS-B50HU-C0
The IS-B50 is a DC blocked 50 Ohm bulkhead mounted protector and should be connected directly to a bulkhead or a master ground bar.

The IS-B50 is a DC blocked 50 Ohm bulkhead mounted protector and should be connected directly to a bulkhead or a master ground bar.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number IS-B50HU-C0 IS-B50HU-C0
Product Name Coaxial RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Gas Tubes
Mounting Bracket / Hole Mount
Application HF, UHF and VHF Radios, Ham radios, Remote Industrial Monitoring
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
15 A 120 V AC Filter - 4983-PF120-15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details