PolyPhaser Corporation Bulkhead Mount, Coaxial, RF Surge Protector DAS-JP-DMFS30

Description
7/16 M/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, 1.5kW, IP67, 33 V Max., 100uJ, 30kA, Hybrid, Low PIM -155 dBc PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DAS-JP-DMFS30 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 698 MHz to 2.7 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 698MHz to 2.7GHz, it is supporting a power handling maximum of 1.5 kWatts. RF surge protector DAS-JP-DMFS30 from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 1.5kW. Our coax surge protection device for RF is manufactured with a 7/16 DIN bulkhead connection in and a 7/16 DIN bulkhead out. DAS-JP-DMFS30 is constructed with a male gender for the input and female for the output. This M/F 7/16 DIN to 7/16 DIN surge protecting component for RF has a let-through energy of 100uJ. PolyPhaser protection device DAS-JP-DMFS30 is designed with low passive intermodulation (PIM). This bulkhead 7/16 DIN PIM RF surge protector is rated for -155 dBc. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 7/16 M/F bulkhead coaxial RF surge protector, 698MHz - 2.7GHz, 1.5kW, IP67, 33 V max., 100uJ, 30kA, hybrid, low PIM -155 dBc as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
7/16 M/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, 1.5kW, IP67, 33 V Max., 100uJ, 30kA, Hybrid, Low PIM -155 dBc PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DAS-JP-DMFS30 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 698 MHz to 2.7 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 698MHz to 2.7GHz, it is supporting a power handling maximum of 1.5 kWatts. RF surge protector DAS-JP-DMFS30 from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 1.5kW. Our coax surge protection device for RF is manufactured with a 7/16 DIN bulkhead connection in and a 7/16 DIN bulkhead out. DAS-JP-DMFS30 is constructed with a male gender for the input and female for the output. This M/F 7/16 DIN to 7/16 DIN surge protecting component for RF has a let-through energy of 100uJ. PolyPhaser protection device DAS-JP-DMFS30 is designed with low passive intermodulation (PIM). This bulkhead 7/16 DIN PIM RF surge protector is rated for -155 dBc. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 7/16 M/F bulkhead coaxial RF surge protector, 698MHz - 2.7GHz, 1.5kW, IP67, 33 V max., 100uJ, 30kA, hybrid, low PIM -155 dBc as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Mount, Coaxial, RF Surge Protector - DAS-JP-DMFS30 - PolyPhaser Corporation
Hayden, ID, United States
Bulkhead Mount, Coaxial, RF Surge Protector
DAS-JP-DMFS30
Bulkhead Mount, Coaxial, RF Surge Protector DAS-JP-DMFS30
7/16 M/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, 1.5kW, IP67, 33 V Max., 100uJ, 30kA, Hybrid, Low PIM -155 dBc PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DAS-JP-DMFS30 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 698 MHz to 2.7 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 698MHz to 2.7GHz, it is supporting a power handling maximum of 1.5 kWatts. RF surge protector DAS-JP-DMFS30 from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 1.5kW. Our coax surge protection device for RF is manufactured with a 7/16 DIN bulkhead connection in and a 7/16 DIN bulkhead out. DAS-JP-DMFS30 is constructed with a male gender for the input and female for the output. This M/F 7/16 DIN to 7/16 DIN surge protecting component for RF has a let-through energy of 100uJ. PolyPhaser protection device DAS-JP-DMFS30 is designed with low passive intermodulation (PIM). This bulkhead 7/16 DIN PIM RF surge protector is rated for -155 dBc. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 7/16 M/F bulkhead coaxial RF surge protector, 698MHz - 2.7GHz, 1.5kW, IP67, 33 V max., 100uJ, 30kA, hybrid, low PIM -155 dBc as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

7/16 M/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, 1.5kW, IP67, 33 V Max., 100uJ, 30kA, Hybrid, Low PIM -155 dBc

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DAS-JP-DMFS30 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 698 MHz to 2.7 GHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from 698MHz to 2.7GHz, it is supporting a power handling maximum of 1.5 kWatts. RF surge protector DAS-JP-DMFS30 from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 1.5kW. Our coax surge protection device for RF is manufactured with a 7/16 DIN bulkhead connection in and a 7/16 DIN bulkhead out.

DAS-JP-DMFS30 is constructed with a male gender for the input and female for the output. This M/F 7/16 DIN to 7/16 DIN surge protecting component for RF has a let-through energy of 100uJ. PolyPhaser protection device DAS-JP-DMFS30 is designed with low passive intermodulation (PIM). This bulkhead 7/16 DIN PIM RF surge protector is rated for -155 dBc. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 7/16 M/F bulkhead coaxial RF surge protector, 698MHz - 2.7GHz, 1.5kW, IP67, 33 V max., 100uJ, 30kA, hybrid, low PIM -155 dBc as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - DAS-JP-DMFS30 - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
DAS-JP-DMFS30
EMP/Lightning Protector DAS-JP-DMFS30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number DAS-JP-DMFS30 DAS-JP-DMFS30
Product Name Bulkhead Mount, Coaxial, RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Hybrid
Mounting Wall/Panel
Application Cellular Communication Systems, Public Safety Systems, Emergency Response Systems, Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Type 7P.21 – Surge Protection Device (SPD) - 7P2182750020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details