Richardson RFPD Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 240 VAC Leaded AC Line Protector, 15 Amp. | |
| BI-DIRECTIONAL BROADBAND DC SHORT FILTER DIN P2 W/BRACKET | |
| DC block ultra low PIM, coaxial RF protector kit. | |
| DC SHORT 698MHZ-2.7GHZ DIN FEM/FEM SURGE FILTER W/MOUNT BRKT | |
| DC SHORT 698MHZ-2.7GHZ DIN FEMALE SURGE FILTER W/MOUNT BRACKET | |
| DC short, bi-directional operation coaxial RF protector, engineered for high power of combined signal operating between 300 MHz and 1.2 GHz | |
| Gas Capsule 230V 10KA | |
| Gas Capsule 230V 20KA | |
| Gas Capsule 350V 10KA | |
| Gas Capsule 600V 20KA | |
| Gas Capsule | |
| Gas Discharge Tube DC - 2.5 GHz Bulkhead 7-16 Female to 7-16 Female with Chain | |
| Gas Discharge Tube DC - 2.5 GHz Bulkhead 7-16 Female to 7-16 Female | |
| Gas Discharge Tube DC - 2.5 GHz Bulkhead 7-16 Female to 7-16 Male with Chain | |
| Gas Discharge Tube DC - 2.5 GHz Bulkhead N Female to 7-16 Female | |
| Gas Discharge Tube DC - 2.5 GHz Bulkhead N Female to N Female with Chain | |
| Gas Discharge Tube DC - 2.5 GHz Bulkhead N Female to N Female | |
| Gas Discharge Tube DC - 2.5 GHz Bulkhead N Female to N Male with Chain | |
| Gas Discharge Tube DC - 2.5 GHz Bulkhead N Female to N Male | |
| High performance, low PIM, bidirectional broadband filter for 698 MHz to 2.7 GHz, dc block applications | |
| Hybrid, ±6 Vdc Pass, RF Protector. Hybrid, multistage, multi-strike, fast response, high current capacity, ±6 Vdc pass coaxial lightning protector configured with N female connectors for RF operating between 800... | |
| Lightning Protector: Gas Capsule 350V 20KA | |
| Lightning Protector: GDT DC - 2500 MHz 7-16 Female / 7-16 Male | |
| Lightning Protector: MBQWS 824-960/1700-2200 MHz N Female/N Female | |
| Low Voltage, <12 VDC, Twisted Pair Signal and 24 VDC Surge Protection with Isolated Ground - PolyPhaser IX | |
| Outdoor, Metal Enclosure, UL 497B, 48 VDC PoE with T1/E1 Or RS-422/RS-485 Isolated Ground, Multi-line Surge Protector - PolyPhaser IX | |
| Outdoor, Metal Enclosure, UL 497B, 56 VDC PoE Surge Protector - PolyPhaser IX | |
| Outdoor, Metal Enclosure, UL 497B, Telco Trunk, POTS Surge Protector - PolyPhaser IX | |
| Patented PolyPhaser protection for single or multi-channel transmitters and / or receivers. Industry's BEST RF performance, fully weatherized, compact integrated connector housing, Industry's lowest throughput energy, maintenance free, and multi-strike... | |
| PolyPhaser's IX Protection Package can be configured with standard (single pair) data or dc protection modules, each module protecting either 2 data Wires (3 different data speeds), 2 Phone Wires... | |
| Replaceable gas tube unit with a frequency range from DC - 2.4GHz. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Satellite systems electronics protection. Industries best RF performance. Low throughput energy and multi-strike capability. | |
| Transient diverting suppressors (TDS), part of the SurgeSwitch™ portfolio, are designed to provide protection against electrical overstress events (EOS). These devices have superior clamping and stability over temperature when compared... | |
| VHF coaxial surge protector for high power multi-transmitter combined applications. Industry's best RF performance. Fully weatherized, low throughput energy. Maintenance free and multi-strike capability. |
| << Prev |