DC power surge protector for 24 VDC circuits with a maximum current rating of 50 A and a floating ground configuration. Maximum let-through voltage is 97 Vdc. Designed for use in battery, charge, or other DC circuits with low inductance path to ground.
DC battery power surge protector. Protects series pass and relay type regulators. Positive (PG) ground, negative (NG) ground and floating ground (FG) variations available. Low resistance/voltage drop has headroom for open circuit arrays and battery surface charge.
| Richardson RFPD | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | IS-24VDC-50A-FG |
| Product Name | Transient Voltage Suppressor |
| Mounting | Bolt-down |