The IS-B50HN-C2 is a Type N female-to-female bulkhead mount coaxial RF surge protector designed to safeguard equipment from electrical surges in the 125 MHz to 1 GHz frequency range. It features a DC block with a gas tube and blocking capacitor, handles up to 500 W continuous power, and suppresses surge currents up to 20 kA with a throughput energy of 800 µJ for an 8/20 µs waveform. The device has a VSWR of less than 1.1:1 and an insertion loss of 0.1 dB. It measures 70.1 mm in length, 25.4 mm in diameter, and 57.15 mm in height, weighing 158.76 g. Operating temperature ranges from -55 °C to +50 °C. The protector complies with CE, UL497E, and RoHS standards.
PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-B50HN-C2 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 125 MHz to 1 GHz while suppressing DC surge.
While this radio frequency lightning surge suppressor operates in a range of frequencies from 125MHz to 1GHz, it is supporting a power handling maximum of 500 Watts. RF surge protector IS-B50HN-C2 from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 500W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a type N bulkhead out.
IS-B50HN-C2 is constructed with a female gender for the input and female for the output. This F/F N type to N type surge protecting component for RF has a let-through energy of 800uJ. Our type N bulkhead coaxial lightning surge protector is REACH and RoHS compliant.
PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/F bulkhead coaxial RF surge protector, 125MHz - 1GHz, DC block, 500W, 800uJ, 20kA, blocking cap, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
The IS-B50 is a DC blocked 50 Ohm bulkhead mounted protector and should be connected directly to a bulkhead or a master ground bar.
| PolyPhaser Corporation | Richardson RFPD | |
|---|---|---|
| Product Category | Surge Suppressors | Surge Suppressors |
| Product Number | IS-B50HN-C2 | IS-B50HN-C2 |
| Product Name | Coaxial RF Surge Protector | EMP/Lightning Protector |
| Device Type | Coaxial Surge Suppressors | Lightning Arrestor |
| Technology | Gas Tubes | |
| Mounting | Bracket / Hole Mount | |
| Application | HF, UHF and VHF Radios, Ham radios, Remote Industrial Monitoring |