PolyPhaser Corporation Bulkhead Mount, Coaxial, RF Surge Protector GT75-FFF

Description
75 Ohm Type F F/F Bulkhead Coaxial RF Surge Protector, DC - 2.5GHz, 50W, IP67, 60 V Max., 10kA, Gas Discharge Tube PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) GT75-FFF is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 2.5 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 2.5GHz, it is supporting a power handling maximum of 50 Watts. RF surge protector GT75-FFF from PolyPhaser incorporates gas discharge tube technology to provide protection for equipment at up to the max. power of 50W. Our coax surge protection device for RF is manufactured with a type F bulkhead connection in and a type F bulkhead out. GT75-FFF is constructed with a female gender for the input and female for the output. This F/F F type to type F surge protecting component for RF has a let-through energy of uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 75 ohm type F F/F bulkhead coaxial RF surge protector, DC - 2.5GHz, 50W, IP67, 60 V max., 10kA, gas discharge tube as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
75 Ohm Type F F/F Bulkhead Coaxial RF Surge Protector, DC - 2.5GHz, 50W, IP67, 60 V Max., 10kA, Gas Discharge Tube PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) GT75-FFF is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 2.5 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 2.5GHz, it is supporting a power handling maximum of 50 Watts. RF surge protector GT75-FFF from PolyPhaser incorporates gas discharge tube technology to provide protection for equipment at up to the max. power of 50W. Our coax surge protection device for RF is manufactured with a type F bulkhead connection in and a type F bulkhead out. GT75-FFF is constructed with a female gender for the input and female for the output. This F/F F type to type F surge protecting component for RF has a let-through energy of uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 75 ohm type F F/F bulkhead coaxial RF surge protector, DC - 2.5GHz, 50W, IP67, 60 V max., 10kA, gas discharge tube as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Mount, Coaxial, RF Surge Protector - GT75-FFF - PolyPhaser Corporation
Hayden, ID, United States
Bulkhead Mount, Coaxial, RF Surge Protector
GT75-FFF
Bulkhead Mount, Coaxial, RF Surge Protector GT75-FFF
75 Ohm Type F F/F Bulkhead Coaxial RF Surge Protector, DC - 2.5GHz, 50W, IP67, 60 V Max., 10kA, Gas Discharge Tube PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) GT75-FFF is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 2.5 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 2.5GHz, it is supporting a power handling maximum of 50 Watts. RF surge protector GT75-FFF from PolyPhaser incorporates gas discharge tube technology to provide protection for equipment at up to the max. power of 50W. Our coax surge protection device for RF is manufactured with a type F bulkhead connection in and a type F bulkhead out. GT75-FFF is constructed with a female gender for the input and female for the output. This F/F F type to type F surge protecting component for RF has a let-through energy of uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 75 ohm type F F/F bulkhead coaxial RF surge protector, DC - 2.5GHz, 50W, IP67, 60 V max., 10kA, gas discharge tube as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

75 Ohm Type F F/F Bulkhead Coaxial RF Surge Protector, DC - 2.5GHz, 50W, IP67, 60 V Max., 10kA, Gas Discharge Tube

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) GT75-FFF is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 2.5 GHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 2.5GHz, it is supporting a power handling maximum of 50 Watts. RF surge protector GT75-FFF from PolyPhaser incorporates gas discharge tube technology to provide protection for equipment at up to the max. power of 50W. Our coax surge protection device for RF is manufactured with a type F bulkhead connection in and a type F bulkhead out.

GT75-FFF is constructed with a female gender for the input and female for the output. This F/F F type to type F surge protecting component for RF has a let-through energy of uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 75 ohm type F F/F bulkhead coaxial RF surge protector, DC - 2.5GHz, 50W, IP67, 60 V max., 10kA, gas discharge tube as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - GT75-FFF - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
GT75-FFF
EMP/Lightning Protector GT75-FFF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number GT75-FFF GT75-FFF
Product Name Bulkhead Mount, Coaxial, RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Gas Tubes
Mounting Wall/Panel
Application WiFi, GPS, Land Mobile Radio
Unlock Full Specs
to access all available technical data

Similar Products