PolyPhaser Corporation Bulkhead Mount, Coaxial, RF Surge Protector DSXL-T-MA

Description
TNC M/F Bulkhead Coaxial RF Surge Protector, 700MHz - 2.5GHz, DC Block, 500W, IP67, .5uJ, 18kA, Filter PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DSXL-T-MA is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 700 MHz to 2.5 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 700MHz to 2.5GHz, it is supporting a power handling maximum of 500 Watts. RF surge protector DSXL-T-MA from PolyPhaser incorporates surge filter technology to provide protection for equipment at up to the max. power of 500W. Our coax surge protection device for RF is manufactured with a TNC bulkhead connection in and a TNC bulkhead out. DSXL-T-MA is constructed with a male gender for the input and female for the output. This M/F TNC to TNC surge protecting component for RF has a let-through energy of .5uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship TNC M/F bulkhead coaxial RF surge protector, 700MHz - 2.5GHz, DC block, 500W, IP67, .5uJ, 18kA, filter as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
TNC M/F Bulkhead Coaxial RF Surge Protector, 700MHz - 2.5GHz, DC Block, 500W, IP67, .5uJ, 18kA, Filter PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DSXL-T-MA is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 700 MHz to 2.5 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 700MHz to 2.5GHz, it is supporting a power handling maximum of 500 Watts. RF surge protector DSXL-T-MA from PolyPhaser incorporates surge filter technology to provide protection for equipment at up to the max. power of 500W. Our coax surge protection device for RF is manufactured with a TNC bulkhead connection in and a TNC bulkhead out. DSXL-T-MA is constructed with a male gender for the input and female for the output. This M/F TNC to TNC surge protecting component for RF has a let-through energy of .5uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship TNC M/F bulkhead coaxial RF surge protector, 700MHz - 2.5GHz, DC block, 500W, IP67, .5uJ, 18kA, filter as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Mount, Coaxial, RF Surge Protector - DSXL-T-MA - PolyPhaser Corporation
Hayden, ID, United States
Bulkhead Mount, Coaxial, RF Surge Protector
DSXL-T-MA
Bulkhead Mount, Coaxial, RF Surge Protector DSXL-T-MA
TNC M/F Bulkhead Coaxial RF Surge Protector, 700MHz - 2.5GHz, DC Block, 500W, IP67, .5uJ, 18kA, Filter PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DSXL-T-MA is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 700 MHz to 2.5 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 700MHz to 2.5GHz, it is supporting a power handling maximum of 500 Watts. RF surge protector DSXL-T-MA from PolyPhaser incorporates surge filter technology to provide protection for equipment at up to the max. power of 500W. Our coax surge protection device for RF is manufactured with a TNC bulkhead connection in and a TNC bulkhead out. DSXL-T-MA is constructed with a male gender for the input and female for the output. This M/F TNC to TNC surge protecting component for RF has a let-through energy of .5uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship TNC M/F bulkhead coaxial RF surge protector, 700MHz - 2.5GHz, DC block, 500W, IP67, .5uJ, 18kA, filter as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

TNC M/F Bulkhead Coaxial RF Surge Protector, 700MHz - 2.5GHz, DC Block, 500W, IP67, .5uJ, 18kA, Filter

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DSXL-T-MA is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 700 MHz to 2.5 GHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from 700MHz to 2.5GHz, it is supporting a power handling maximum of 500 Watts. RF surge protector DSXL-T-MA from PolyPhaser incorporates surge filter technology to provide protection for equipment at up to the max. power of 500W. Our coax surge protection device for RF is manufactured with a TNC bulkhead connection in and a TNC bulkhead out.

DSXL-T-MA is constructed with a male gender for the input and female for the output. This M/F TNC to TNC surge protecting component for RF has a let-through energy of .5uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship TNC M/F bulkhead coaxial RF surge protector, 700MHz - 2.5GHz, DC block, 500W, IP67, .5uJ, 18kA, filter as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - DSXL-T-MA - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
DSXL-T-MA
EMP/Lightning Protector DSXL-T-MA
The SX™ radio frequency DC-blocked filter protectors are ideal for RF coaxial applications where DC is not required. The SX™ can be used on high-powered RF feeder lines in the range of 350 to 2,300 MHz, as well as, low-powered microwave sites at 2 to 10GHz. The SX™ is available in a multitude of connector configurations each exhibiting low return loss, insertion loss and let through voltage. The SX™ is a patented DC blocked filter design that maintains the lowest surge let-through of any protector in our industry. The SX™ outperforms all of the competition in terms of surge capacity, RF performance, durability, and reliability in the field. It is no wonder that the SX™ has quickly become the standard to which all other lightning protection is compared.

The SX™ radio frequency DC-blocked filter protectors are ideal for RF coaxial applications where DC is not required. The SX™ can be used on high-powered RF feeder lines in the range of 350 to 2,300 MHz, as well as, low-powered microwave sites at 2 to 10GHz. The SX™ is available in a multitude of connector configurations each exhibiting low return loss, insertion loss and let through voltage. The SX™ is a patented DC blocked filter design that maintains the lowest surge let-through of any protector in our industry. The SX™ outperforms all of the competition in terms of surge capacity, RF performance, durability, and reliability in the field. It is no wonder that the SX™ has quickly become the standard to which all other lightning protection is compared.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number DSXL-T-MA DSXL-T-MA
Product Name Bulkhead Mount, Coaxial, RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Spiral Inductor
Mounting Wall/Panel
Application Cellular Communication Systems, Public Safety Systems, Emergency Response Systems, Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EN7485-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution
View Details
Industrial Relay MOV Surge Suppressor - 199-FSMA9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Technology Metal Oxide Varistor
View Details
2 suppliers
RF Surge Protectors - NWSP77 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details