PolyPhaser Corporation Coaxial RF Surge Protector IS-75F-C1

Description
75 Ohm Type F F/F Coaxial RF Surge Protector, 4MHz - 900MHz, DC Block, 100W, 50kA, Blocking Cap, Bracket Up, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-75F-C1 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 4 MHz to 900 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 4MHz to 900MHz, it is supporting a power handling maximum of 100 Watts. RF surge protector IS-75F-C1 from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 100W. Our coax surge protection device for RF is manufactured with a F type connection in and a type F out. IS-75F-C1 is constructed with a female gender for the input and female for the output. This F/F type F to type F surge protecting component for RF has a let-through energy of uJ. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 75 ohm type F F/F coaxial RF surge protector, 4MHz - 900MHz, DC block, 100W, 50kA, blocking cap, bracket up, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
75 Ohm Type F F/F Coaxial RF Surge Protector, 4MHz - 900MHz, DC Block, 100W, 50kA, Blocking Cap, Bracket Up, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-75F-C1 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 4 MHz to 900 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 4MHz to 900MHz, it is supporting a power handling maximum of 100 Watts. RF surge protector IS-75F-C1 from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 100W. Our coax surge protection device for RF is manufactured with a F type connection in and a type F out. IS-75F-C1 is constructed with a female gender for the input and female for the output. This F/F type F to type F surge protecting component for RF has a let-through energy of uJ. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 75 ohm type F F/F coaxial RF surge protector, 4MHz - 900MHz, DC block, 100W, 50kA, blocking cap, bracket up, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial RF Surge Protector - IS-75F-C1 - PolyPhaser Corporation
Hayden, ID, United States
Coaxial RF Surge Protector
IS-75F-C1
Coaxial RF Surge Protector IS-75F-C1
75 Ohm Type F F/F Coaxial RF Surge Protector, 4MHz - 900MHz, DC Block, 100W, 50kA, Blocking Cap, Bracket Up, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-75F-C1 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 4 MHz to 900 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 4MHz to 900MHz, it is supporting a power handling maximum of 100 Watts. RF surge protector IS-75F-C1 from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 100W. Our coax surge protection device for RF is manufactured with a F type connection in and a type F out. IS-75F-C1 is constructed with a female gender for the input and female for the output. This F/F type F to type F surge protecting component for RF has a let-through energy of uJ. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 75 ohm type F F/F coaxial RF surge protector, 4MHz - 900MHz, DC block, 100W, 50kA, blocking cap, bracket up, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

75 Ohm Type F F/F Coaxial RF Surge Protector, 4MHz - 900MHz, DC Block, 100W, 50kA, Blocking Cap, Bracket Up, Hole Mount

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-75F-C1 is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 4 MHz to 900 MHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from 4MHz to 900MHz, it is supporting a power handling maximum of 100 Watts. RF surge protector IS-75F-C1 from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 100W. Our coax surge protection device for RF is manufactured with a F type connection in and a type F out.

IS-75F-C1 is constructed with a female gender for the input and female for the output. This F/F type F to type F surge protecting component for RF has a let-through energy of uJ.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship 75 ohm type F F/F coaxial RF surge protector, 4MHz - 900MHz, DC block, 100W, 50kA, blocking cap, bracket up, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - IS-75F-C1 - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
IS-75F-C1
EMP/Lightning Protector IS-75F-C1
PolyPhaser's broadband protectors for general radio use Bulkhead or surface mountable dc-Blocked gas tube design, no dc continuity between center pins Use indoors, if to be installed outdoors weatherize using WK-1.

PolyPhaser's broadband protectors for general radio use Bulkhead or surface mountable dc-Blocked gas tube design, no dc continuity between center pins Use indoors, if to be installed outdoors weatherize using WK-1.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number IS-75F-C1 IS-75F-C1
Product Name Coaxial RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Gas Tubes
Mounting Bracket / Hole Mount
Application HF, UHF and VHF Radios, Ham radios, Remote Industrial Monitoring
Unlock Full Specs
to access all available technical data

Similar Products

Type 7P.14 - Surge Protection Device (SPD) - 7P1482751012 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details
Surge Protection Devices - 1363867 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details