PolyPhaser Corporation HEMP Tested Coaxial RF Surge Protector HT-RI-E3PM-BNFM

Description
HEMP Tested Type N F/F Bulkhead Coaxial RF Surge Protector, 10MHz - 700MHz, DC Block, 500W, 20uJ, 50kA, Blocking Cap PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) HT-RI-E3PM-BNFM is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. This RF surge protection device is also HEMP (high-altitude EMP) tested. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 10 MHz to 700 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 10MHz to 700MHz, it is supporting a power handling maximum of 500 Watts. RF surge protector HT-RI-E3PM-BNFM from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 500W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a type N bulkhead out. HT-RI-E3PM-BNFM is constructed with a female gender for the input and female for the output. This F/F N type to N type surge protecting component for RF has a let-through energy of 20uJ. Our type N bulkhead coaxial lightning surge protector is RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship HEMP tested type N F/F bulkhead coaxial RF surge protector, 10MHz - 700MHz, DC block, 500W, 20uJ, 50kA, blocking cap as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
HEMP Tested Type N F/F Bulkhead Coaxial RF Surge Protector, 10MHz - 700MHz, DC Block, 500W, 20uJ, 50kA, Blocking Cap PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) HT-RI-E3PM-BNFM is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. This RF surge protection device is also HEMP (high-altitude EMP) tested. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 10 MHz to 700 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 10MHz to 700MHz, it is supporting a power handling maximum of 500 Watts. RF surge protector HT-RI-E3PM-BNFM from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 500W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a type N bulkhead out. HT-RI-E3PM-BNFM is constructed with a female gender for the input and female for the output. This F/F N type to N type surge protecting component for RF has a let-through energy of 20uJ. Our type N bulkhead coaxial lightning surge protector is RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship HEMP tested type N F/F bulkhead coaxial RF surge protector, 10MHz - 700MHz, DC block, 500W, 20uJ, 50kA, blocking cap as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEMP Tested Coaxial RF Surge Protector - HT-RI-E3PM-BNFM - PolyPhaser Corporation
Hayden, ID, United States
HEMP Tested Coaxial RF Surge Protector
HT-RI-E3PM-BNFM
HEMP Tested Coaxial RF Surge Protector HT-RI-E3PM-BNFM
HEMP Tested Type N F/F Bulkhead Coaxial RF Surge Protector, 10MHz - 700MHz, DC Block, 500W, 20uJ, 50kA, Blocking Cap PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) HT-RI-E3PM-BNFM is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. This RF surge protection device is also HEMP (high-altitude EMP) tested. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 10 MHz to 700 MHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 10MHz to 700MHz, it is supporting a power handling maximum of 500 Watts. RF surge protector HT-RI-E3PM-BNFM from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 500W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a type N bulkhead out. HT-RI-E3PM-BNFM is constructed with a female gender for the input and female for the output. This F/F N type to N type surge protecting component for RF has a let-through energy of 20uJ. Our type N bulkhead coaxial lightning surge protector is RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship HEMP tested type N F/F bulkhead coaxial RF surge protector, 10MHz - 700MHz, DC block, 500W, 20uJ, 50kA, blocking cap as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

HEMP Tested Type N F/F Bulkhead Coaxial RF Surge Protector, 10MHz - 700MHz, DC Block, 500W, 20uJ, 50kA, Blocking Cap

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) HT-RI-E3PM-BNFM is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. This RF surge protection device is also HEMP (high-altitude EMP) tested. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 10 MHz to 700 MHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from 10MHz to 700MHz, it is supporting a power handling maximum of 500 Watts. RF surge protector HT-RI-E3PM-BNFM from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 500W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a type N bulkhead out.

HT-RI-E3PM-BNFM is constructed with a female gender for the input and female for the output. This F/F N type to N type surge protecting component for RF has a let-through energy of 20uJ. Our type N bulkhead coaxial lightning surge protector is RoHS compliant.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship HEMP tested type N F/F bulkhead coaxial RF surge protector, 10MHz - 700MHz, DC block, 500W, 20uJ, 50kA, blocking cap as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - HT-RI-E3PM-BNFM - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
HT-RI-E3PM-BNFM
EMP/Lightning Protector HT-RI-E3PM-BNFM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number HT-RI-E3PM-BNFM HT-RI-E3PM-BNFM
Product Name HEMP Tested Coaxial RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Gas Tubes
Mounting Bracket / Hole Mount
Application Land Mobile Radio
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
100C 48V AC RC Surge Suppressor - 100-FSC48 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers