PolyPhaser Corporation Coaxial RF Surge Protector DGXE+30NMNF-A

Description
Type N M/F Coaxial RF Surge Protector, 650MHz - 2.7GHz, 400W, IP67, 30 V Max., 1.5mJ, 20kA, Hybrid, Bracket Down, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DGXE+30NMNF-A is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 650 MHz to 2.7 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 650MHz to 2.7GHz, it is supporting a power handling maximum of 400 Watts. RF surge protector DGXE+30NMNF-A from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 400W. Our coax surge protection device for RF is manufactured with a type N connection in and a type N out. DGXE+30NMNF-A is constructed with a male gender for the input and female for the output. This M/F N type to type N surge protecting component for RF has a let-through energy of 1.5mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N M/F coaxial RF surge protector, 650MHz - 2.7GHz, 400W, IP67, 30 V max., 1.5mJ, 20kA, hybrid, bracket down, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
Type N M/F Coaxial RF Surge Protector, 650MHz - 2.7GHz, 400W, IP67, 30 V Max., 1.5mJ, 20kA, Hybrid, Bracket Down, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DGXE+30NMNF-A is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 650 MHz to 2.7 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 650MHz to 2.7GHz, it is supporting a power handling maximum of 400 Watts. RF surge protector DGXE+30NMNF-A from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 400W. Our coax surge protection device for RF is manufactured with a type N connection in and a type N out. DGXE+30NMNF-A is constructed with a male gender for the input and female for the output. This M/F N type to type N surge protecting component for RF has a let-through energy of 1.5mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N M/F coaxial RF surge protector, 650MHz - 2.7GHz, 400W, IP67, 30 V max., 1.5mJ, 20kA, hybrid, bracket down, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial RF Surge Protector - DGXE+30NMNF-A - PolyPhaser Corporation
Hayden, ID, United States
Coaxial RF Surge Protector
DGXE+30NMNF-A
Coaxial RF Surge Protector DGXE+30NMNF-A
Type N M/F Coaxial RF Surge Protector, 650MHz - 2.7GHz, 400W, IP67, 30 V Max., 1.5mJ, 20kA, Hybrid, Bracket Down, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DGXE+30NMNF-A is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 650 MHz to 2.7 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 650MHz to 2.7GHz, it is supporting a power handling maximum of 400 Watts. RF surge protector DGXE+30NMNF-A from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 400W. Our coax surge protection device for RF is manufactured with a type N connection in and a type N out. DGXE+30NMNF-A is constructed with a male gender for the input and female for the output. This M/F N type to type N surge protecting component for RF has a let-through energy of 1.5mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N M/F coaxial RF surge protector, 650MHz - 2.7GHz, 400W, IP67, 30 V max., 1.5mJ, 20kA, hybrid, bracket down, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Type N M/F Coaxial RF Surge Protector, 650MHz - 2.7GHz, 400W, IP67, 30 V Max., 1.5mJ, 20kA, Hybrid, Bracket Down, Hole Mount

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) DGXE+30NMNF-A is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 650 MHz to 2.7 GHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from 650MHz to 2.7GHz, it is supporting a power handling maximum of 400 Watts. RF surge protector DGXE+30NMNF-A from PolyPhaser incorporates hybrid technology to provide protection for equipment at up to the max. power of 400W. Our coax surge protection device for RF is manufactured with a type N connection in and a type N out.

DGXE+30NMNF-A is constructed with a male gender for the input and female for the output. This M/F N type to type N surge protecting component for RF has a let-through energy of 1.5mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N M/F coaxial RF surge protector, 650MHz - 2.7GHz, 400W, IP67, 30 V max., 1.5mJ, 20kA, hybrid, bracket down, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - DGXE+30NMNF-A - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
DGXE+30NMNF-A
EMP/Lightning Protector DGXE+30NMNF-A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number DGXE+30NMNF-A DGXE+30NMNF-A
Product Name Coaxial RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Hybrid
Mounting Bracket / Hole Mount
Application WiFi, GPS, Land Mobile Radio, Cellular Communication Systems
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Type 7P.02 - surge arrester (SPD) - 7P0282601025 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details