Interface, Inc. - AZ Datasheets for Force and Load Sensors

Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more

Product Name Notes
• Capacities 630, 1000, 1200, 2000 kN • Accuracy class 0.05% FS • Tension & compression • Low profile, small mass • Flange mounted • Dual bridge available 2300 High...
• Capacities from 1000g • Proprietary Interface temperature compensated strain gages • Tension and compression • Environmentally sealed • Overload protected to 8x capacity
• Proprietary Interface temperature compensated strain gages • Stainless steel construction • Small compact design • Integral load button • Welded diaphragm
3-Axis – Fx Fy Fz; independent bridges • 10N to 50 kN force range • Compact size • Low crosstalk • 1 mV/V output • Temperature compensated Interface’s 3-axis load...
Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles...
Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to...
Why the Interface series 1101 Ultra Precision Compression-Only Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output -...
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric...
Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and...
Why the Interface series 1200 Standard High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High output - to 4 mV/V...
Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4...
Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03% High output - to 4 mV/V Eccentric Load compensated .0008%/°F...
Why the Interface series 1216 Axial Torsion Load Cell is the best in class: Measures load and torque Minimal crosstalk Extraneous load resistance Fatigue rated More Information The 1216 Axial-Torsion...
Why the Interface series 1500 Standard Low Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .05% Compact 23/4 in...
Why the Interface series 1516 Axial Torsion Load Cell is the best in class: Capacities 100 lbf to 50 lbf-in (Axial/Torsion) Axial force torque Minimal crosstalk Fatigue rated More Information...
Why the Interface series 1600 Gold Standard™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.01% creep High output - to...
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4...
Why the Interface series 1606 Gold Standard™ Low Capacity Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep Factory installed calibration...
Why the Interface series 1700 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric...
Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep High Precision base installed Connector...
Why the Interface series 2100 High Capacity Column Load Cell (U.S. & Metric) is the best in class: Capacities to 1million lbf (4,450kN) Performance to +/-0.15% FS Compact size Metric...
Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate asurements throughout test range 4X to...
Why the Interface series 2120 Rod End is the best in class: Automotive application Used to measure forces in a shaker table Custom column style design with rod end bearings...
Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Hermetically sealed Tension...
Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Welded...
Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class: Stainless steel construction Tension and compression Counterbored mounting holes Internally amplified with 4-20...
Why the Interface series 2816 Axial Torsion Load Cell is the best in class: Measures load and torque Minimal crosstalk Extraneous load resistance Fatigue rated More Information The 2816 Axial-Torsion...
Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V...
Why the Interface series 3200 Standard Stainless Steel Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Hermetically sealed cell Performance to .05% Compact size High...
Why the Interface series 3416 & 3430 Coil Tubing Load Cells is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are...
Why the Interface series 3420 Coil Tubing Load Cell is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are designed for...
Why the Interface series 5200 Multi-Axis Load Cell is the best in class: Simultaneously measure thrust and moment perpendicular to the thrust axis Thrust axis functions to the same specifications...
Why the Interface series BPL Pedal Load Cell is the best in class: Lowest nonlinearity and hysteresis of any brake pedal load cell - < 0.05% Ultra low height Low...
Why the Interface series LBM Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter Environmentally sealed More Information The LBM is a compression only...
Why the Interface series LBS Miniature Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter From 0.12" height More Information The LBS is a...
Why the Interface series LP Loadpin Load Cell is the best in class: Designed to replace pins or bolts that carry a load Stainless steel construction Capable of 100% humidity,...
Why the Interface series LW Load Washer Load Cell is the best in class: Wide selection of OD, ID, and height (a low as 0.25") in various combinations Stainless steel...
Why the Interface series MBI Fatigue Rated Mini Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height -...
Why the Interface series MCC Mini Compression-Only is the best in class: Calibration application Test machine application Designed to fit in a machine that has tight space restrictions Capacity 500N...
Why the Interface series MSC Small Diameter High Capacity Load Button is the best in class: Proprietary Interface temperature compensated strain gages Small compact design Environmentally sealed Stainless steel construction...
Why the Interface series REC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection More Information The...
Why the Interface series RTA Torque Arm Load Cell is the best in class: Test machine application Semi-conductor strain gages High output of 270mV Used to measure the torque applied...
Why the Interface series SM S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages High performance 0.0008%/°F temp. effect on output Lowest...
Why the Interface series SMA Series Minature S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .05% Small compact design...
Why the Interface series SML Custom Load Cell is the best in class: Industrial automation application Custom SML series load cell Used for force measurement on robotic positioning and welding...
Why the Interface series SML Low Height Load Cell is the best in class: Proprietary Interface temperature compensated strain gages From 3/4" high Performance to .05% Low extraneous load sensitivity...
Why the Interface series SSB Sealed Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages .01% nonrepeatability Environmentally sealed 0.0008%/°F temp. effect on output Compact...
Why the Interface series SSM Sealed S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed 0.02% nonrepeatability .0008%/°F temp. effect...
Why the Interface series STLN Torque Arm Load Cell is the best in class: Automotive application Custom designed to fit existing machine Used for force measurement on engine dynamometer Design...
Why the Interface series TCN Micro S-Type Load Cell is the best in class: Medical application Miniature S-Type load cell with male threads Aluminum construction, RTV sealed Capacities of 50...
Why the Interface series ULC Ultra Low Capacity Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Highest performance gram cell in the world Overload protected...
Why the Interface series WMC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection Tension and compression...
Why the Interface series WMC Sealed Stainless Steel Mini Load Cell 1K-10K lbf is the best in class: Proprietary Interface temperature compensated strain gages Tension and compression Small Size Environmentally...
Why the Interface series WMC Sealed Stainless Steel Mini Load Cell 5-500 lbf is the best in class: Proprietary Interface temperature compensated strain gages Tension and compression Small Size Environmentally...
Capacity 5, 25, 50 lbf (20, 100, 200N) • Can be used in tension & compression • Micro sized 3/4” x 3/4” x 1/4” • Excellent temperature compensation (0.005%/°F Temp...
Fatigue-rated: 1x107 fully reversed cycles • Proprietary Interface temperature compensated strain gages • Capacities 25 to 2.5K lbf • Environmentally sealed • 0.02% nonrepeatability • Near zero temp. effect on...
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels.
Stainless steel construction • Sealed connector • IP68 environmental protection • Internally amplified 4-20 mA output, loop-powered • Unipolar (T or C) or bipolar (T and C) • Zero and...
Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp.
Why the Interface series MBP Miniature Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages 10x overload protection Low height - 1in max...
Why the Interface series SMT S-Type Overload Protected Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Overload protected in both tension and...
Why the Interface series SPI Platform Scale Load Cell (3-15 lbf) is the best in class: Proprietary Interface temperature compensated strain gages 0.01% nonrepeatability Environmentally sealed 0.0008%/°F temp. effect on...
Capacities from 100 - 1K lbf Temperature Compensated Superior to Any Other Load Button Stainless Steel Enhanced Eccentric Load Rejection
Capacities from 100 kN to 600 kN Short height Large thru-hole For press-force monitoring The LWPF2 press fit load washer is designed for use in press fit applications. Typical uses...
Capacities from 2 kN to 100 kN Short height Large thru-hole For press-force monitoring Performance based load washer
Compression-Only load cell Hermetically sealed cell Performance to .05% Compact size High 4 mV/V output Eccentric load compensated ±0.0008% /˚F - max temperature effect on output Low deflection The 3200...
Small footprint - compact design High output - 4 mV/V Proprietary Interface temperature compensated strain gages Integral load button Eccentric load compensated 0.0008%/°F (0.0015%/°C) max temperature effect on output Barometric...