Interface, Inc. - AZ Flange Load Cell Model 1228

Description
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression
Description
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression

Suppliers

Company
Product
Description
Supplier Links
Flange Load Cell - Model 1228 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Flange Load Cell
Model 1228
Flange Load Cell Model 1228
Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders Proprietary Interface temperature compensated strain gages Performance to .05% Eccentric load compensated .0008%/°F (.0015%/°C) temp. effect on output Shunt calibration Low deflection Barometric compensation Tension and compression

Why the Interface series 1200 Flange Load Cell is the best in class:

  • Standard flange design mounts directly to cylinders
  • Proprietary Interface temperature compensated strain gages
  • Performance to .05%
  • Eccentric load compensated
  • .0008%/°F (.0015%/°C) temp. effect on output
  • Shunt calibration
  • Low deflection
  • Barometric compensation
  • Tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1228
Product Name Flange Load Cell
Force Rating 31472 lbs (14273 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.2 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load cell HLCB1/OIML, C3/110kg - 1-HLCB1C3/110KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 243 lbs (110 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(45/±30)U(C1)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details