Interface, Inc. - AZ Gold Standard™ Calibration Load Cell Model 1632

Description
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit Calibration conforming to ISO 376
Description
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit Calibration conforming to ISO 376

Suppliers

Company
Product
Description
Supplier Links
Gold Standard™ Calibration Load Cell - Model 1632 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Gold Standard™ Calibration Load Cell
Model 1632
Gold Standard™ Calibration Load Cell Model 1632
Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit .005% nonrepeatability 0.01% creep High output - to 4 mV/V High precision base installed 3 run NIST traceable ASTM E74 calibration Eccentric load compensated .0008%/°F temp. effect on output 4% lower load limit Calibration conforming to ISO 376

Why the Interface series 1600 Gold Standard™ Calibration Load Cell is the best in class:

  • Tension and compression in one unit
  • .005% nonrepeatability
  • 0.01% creep
  • High output - to 4 mV/V
  • High precision base installed
  • 3 run NIST traceable ASTM E74 calibration
  • Eccentric load compensated
  • .0008%/°F temp. effect on output
  • 4% lower load limit
  • Calibration conforming to ISO 376
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1632
Product Name Gold Standard™ Calibration Load Cell
Force Rating 101160 lbs (45878 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 4.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Tensile/compres. force trans. U10M/2.5kN - 1-U10M/2.5KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 562 lbs (255 kg)
Accuracy 0.02 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force Gauges - 1925882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Fatigue Rated Universal Load Cells - FFL(4.5/±3)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details
Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details