Interface, Inc. - AZ 6-Axis Load Cells Model 6A68

Description
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical). Force and Torque in all 6 axes Compact Size Low Crosstalk Temperature Compensated
Description
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical). Force and Torque in all 6 axes Compact Size Low Crosstalk Temperature Compensated

Suppliers

Company
Product
Description
Supplier Links
6-Axis Load Cells - Model 6A68 - Interface, Inc. - AZ
Scottsdale, AZ, USA
6-Axis Load Cells
Model 6A68
6-Axis Load Cells Model 6A68
Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical). Force and Torque in all 6 axes Compact Size Low Crosstalk Temperature Compensated

Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels.

Interface's 6-Axis load cell is ideally suited to many industrial and scientific applications, such as aerospace, robotics, automotive, and medical research (orthopedics & biomechanical).

  • Force and Torque in all 6 axes
  • Compact Size
  • Low Crosstalk
  • Temperature Compensated
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 6A68
Product Name 6-Axis Load Cells
Force Rating 225 to 2248 lbs (102 to 1020 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Single point load cell PW12CC3/150kg - 1-PW12CC3/150KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 331 lbs (150 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details