Interface, Inc. - AZ Standard Stainless Steel Load Cell (100 lbf-5K lbf) Model 2430

Description
Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Hermetically sealed Tension and compression Compact size Counterbored mounting holes More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.
Description
Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Hermetically sealed Tension and compression Compact size Counterbored mounting holes More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Standard Stainless Steel Load Cell (100 lbf-5K lbf) - Model 2430 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Standard Stainless Steel Load Cell (100 lbf-5K lbf)
Model 2430
Standard Stainless Steel Load Cell (100 lbf-5K lbf) Model 2430
Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Hermetically sealed Tension and compression Compact size Counterbored mounting holes More Information The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Stainless steel construction
  • Hermetically sealed
  • Tension and compression
  • Compact size
  • Counterbored mounting holes

More Information

The 2400 is a stainless steel load cell designed for applications requiring a hermetic seal for use in general industrial applications.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2430
Product Name Standard Stainless Steel Load Cell (100 lbf-5K lbf)
Force Rating 2000 to 5000 lbs (907 to 2268 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 3.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Single point load cell PW15BC3/100kg - 1-PW15BC3/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details