Interface, Inc. - AZ High Capacity Column Load Cell Model 2300

Description
• Capacities 630, 1000, 1200, 2000 kN • Accuracy class 0.05% FS • Tension & compression • Low profile, small mass • Flange mounted • Dual bridge available 2300 High Capacity Load Cell is flange-mounted for tension/compression measreumetns and easy-installation Available in models 2330, 2340, 2350, 2360 Options Available for 2nd Bridge - CONTACT FOR PRICING
Description
• Capacities 630, 1000, 1200, 2000 kN • Accuracy class 0.05% FS • Tension & compression • Low profile, small mass • Flange mounted • Dual bridge available 2300 High Capacity Load Cell is flange-mounted for tension/compression measreumetns and easy-installation Available in models 2330, 2340, 2350, 2360 Options Available for 2nd Bridge - CONTACT FOR PRICING

Suppliers

Company
Product
Description
Supplier Links
High Capacity Column Load Cell - Model 2300 - Interface, Inc. - AZ
Scottsdale, AZ, USA
High Capacity Column Load Cell
Model 2300
High Capacity Column Load Cell Model 2300
• Capacities 630, 1000, 1200, 2000 kN • Accuracy class 0.05% FS • Tension & compression • Low profile, small mass • Flange mounted • Dual bridge available 2300 High Capacity Load Cell is flange-mounted for tension/compression measreumetns and easy-installation Available in models 2330, 2340, 2350, 2360 Options Available for 2nd Bridge - CONTACT FOR PRICING

• Capacities 630, 1000, 1200, 2000 kN
• Accuracy class 0.05% FS
• Tension & compression
• Low profile, small mass
• Flange mounted
• Dual bridge available

2300 High Capacity Load Cell is flange-mounted for tension/compression measreumetns and easy-installation

Available in models 2330, 2340, 2350, 2360

Options Available for 2nd Bridge - CONTACT FOR PRICING

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 2300
Product Name High Capacity Column Load Cell
Accuracy 0.05 ±% Full Scale
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Force Gauges - 194167 - RS Components, Ltd.
Specs
Device Gauge / Indicator
Operating Temperature 131 to 302 F (55 to 150 C)
View Details
Single point load cell SP4MC3MR/100kg - 1-SP4MC3MR/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details