Interface, Inc. - AZ Fatigue Rated High Capacity Load Cell (U.S. & Metric) Model 1050

Description
Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles Performance to 0.06% Eccentric load compensated Low deflection 0.0008%/°F (0.0015%/°C) temp. effect on output Barometric compensation Shunt calibration Can be used in either tension and compression
Description
Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles Performance to 0.06% Eccentric load compensated Low deflection 0.0008%/°F (0.0015%/°C) temp. effect on output Barometric compensation Shunt calibration Can be used in either tension and compression

Suppliers

Company
Product
Description
Supplier Links
Fatigue Rated High Capacity Load Cell (U.S. & Metric) - Model 1050 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Fatigue Rated High Capacity Load Cell (U.S. & Metric)
Model 1050
Fatigue Rated High Capacity Load Cell (U.S. & Metric) Model 1050
Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages 100 million fully reversed cycles Performance to 0.06% Eccentric load compensated Low deflection 0.0008%/°F (0.0015%/°C) temp. effect on output Barometric compensation Shunt calibration Can be used in either tension and compression

Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • 100 million fully reversed cycles
  • Performance to 0.06%
  • Eccentric load compensated
  • Low deflection
  • 0.0008%/°F (0.0015%/°C) temp. effect on output
  • Barometric compensation
  • Shunt calibration
  • Can be used in either tension and compression
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1050
Product Name Fatigue Rated High Capacity Load Cell (U.S. & Metric)
Force Rating 202320 lbs (91755 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compressive Force Transducer C18/100kN - 1-C18/100KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22480 lbs (10195 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Metric Universal Load Cells - FL5UM - Strainsert
Specs
Force Rating 4991 lbs (2263 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details