Interface, Inc. - AZ Load Cell 1010ACK-5K

Description
LOAD CELL, MODEL 1000 SERIES, FATIGUE-RATED LOW PROFILE, SHUNT CALIBRATION, 5 K CAPACITY, ECCENTRIC LOAD COMPENSATED, PT02E-10-6P BAYONET-TYPE CONNECTOR, W/ NO INSTALLED BASE. FREE 2 YEAR RADWELL WARRANTY
Description
LOAD CELL, MODEL 1000 SERIES, FATIGUE-RATED LOW PROFILE, SHUNT CALIBRATION, 5 K CAPACITY, ECCENTRIC LOAD COMPENSATED, PT02E-10-6P BAYONET-TYPE CONNECTOR, W/ NO INSTALLED BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Load Cell - 129950938 - Radwell International
Willingboro, NJ, United States
Load Cell
129950938
Load Cell 129950938
LOAD CELL, MODEL 1000 SERIES, FATIGUE-RATED LOW PROFILE, SHUNT CALIBRATION, 5 K CAPACITY, ECCENTRIC LOAD COMPENSATED, PT02E-10-6P BAYONET-TYPE CONNECTOR, W/ NO INSTALLED BASE. FREE 2 YEAR RADWELL WARRANTY

LOAD CELL, MODEL 1000 SERIES, FATIGUE-RATED LOW PROFILE, SHUNT CALIBRATION, 5 K CAPACITY, ECCENTRIC LOAD COMPENSATED, PT02E-10-6P BAYONET-TYPE CONNECTOR, W/ NO INSTALLED BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Force and Load Sensors
Product Number 129950938
Product Name Load Cell
Device Sensor Element / Chip
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Digital Force Gauge 50lb/800oz/25kg/25000g/250N - M4-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details