Interface, Inc. - AZ Platinum Standard™ Calibration Load Cell Model 1830

Description
Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep High Precision base installed Connector protection is standard Eccentric load compensated 0.0008%/°F temp. effect on output 2% lower load limit Calibration conforming to ISO-376
Description
Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep High Precision base installed Connector protection is standard Eccentric load compensated 0.0008%/°F temp. effect on output 2% lower load limit Calibration conforming to ISO-376

Suppliers

Company
Product
Description
Supplier Links
Platinum Standard™ Calibration Load Cell - Model 1830 - Interface, Inc. - AZ
Scottsdale, AZ, USA
Platinum Standard™ Calibration Load Cell
Model 1830
Platinum Standard™ Calibration Load Cell Model 1830
Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class: Tension and compression in one unit 0.005% nonrepeatability 0.02% creep High Precision base installed Connector protection is standard Eccentric load compensated 0.0008%/°F temp. effect on output 2% lower load limit Calibration conforming to ISO-376

Why the Interface series 1800 Platinum Standard™ Calibration Load Cell is the best in class:

  • Tension and compression in one unit
  • 0.005% nonrepeatability
  • 0.02% creep
  • High Precision base installed
  • Connector protection is standard
  • Eccentric load compensated
  • 0.0008%/°F temp. effect on output
  • 2% lower load limit
  • Calibration conforming to ISO-376
Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model 1830
Product Name Platinum Standard™ Calibration Load Cell
Force Rating 56200 lbs (25488 kg)
Force Measured Tension; Compression
Package Pancake
Output Analog Voltage; 2.0 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load cell HLCB1D1/OIML, D1/2t - 1-HLCB1D1/2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4000 lbs (1814 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(60/±40)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details