Interface, Inc. - AZ Rod End Load Model REC

Description
Why the Interface series REC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection More Information The REC is a rod end load cell typically used with actuators where sensitivity to side loads is not important.
Description
Why the Interface series REC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection More Information The REC is a rod end load cell typically used with actuators where sensitivity to side loads is not important.

Suppliers

Company
Product
Description
Supplier Links
Rod End Load - Model REC - Interface, Inc. - AZ
Scottsdale, AZ, USA
Rod End Load
Model REC
Rod End Load Model REC
Why the Interface series REC Rod End Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Environmentally sealed Stainless steel construction Low deflection More Information The REC is a rod end load cell typically used with actuators where sensitivity to side loads is not important.

Why the Interface series REC Rod End Load Cell is the best in class:

  • Proprietary Interface temperature compensated strain gages
  • Environmentally sealed
  • Stainless steel construction
  • Low deflection

More Information

The REC is a rod end load cell typically used with actuators where sensitivity to side loads is not important.

Supplier's Site

Technical Specifications

  Interface, Inc. - AZ
Product Category Force and Load Sensors
Product Number Model REC
Product Name Rod End Load
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension; Compression
Package Rod End - Male
Output Analog Voltage; 2 mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Pendulum load cell C16D1/60t - 1-C16A2D1/60T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 120000 lbs (54422 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
STL Series - STL-13.5 - Strainsert
Specs
Force Rating 27000 lbs (12245 kg)
Force Measured Tension
Package Link
View Details